HARTING Inc. of North America Heavy Duty Housing, 3A, 1 Lever, Zinc; Product Range Harting 19620031160

Description
HEAVY DUTY HOUSING, 3A, 1 LEVER, ZINC; Product Range:Han EMC Series; Connector Mounting:Panel Mount; Rectangular Shell Size:3A; For Use With:Harting Han EMC Series Heavy Duty Connectors; Locking Type:1 Lever RoHS Compliant: Yes
Description
HEAVY DUTY HOUSING, 3A, 1 LEVER, ZINC; Product Range:Han EMC Series; Connector Mounting:Panel Mount; Rectangular Shell Size:3A; For Use With:Harting Han EMC Series Heavy Duty Connectors; Locking Type:1 Lever RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Heavy Duty Housing, 3A, 1 Lever, Zinc; Product Range Harting - 65AC6847 - Newark, An Avnet Company
Chicago, IL, United States
Heavy Duty Housing, 3A, 1 Lever, Zinc; Product Range Harting
65AC6847
Heavy Duty Housing, 3A, 1 Lever, Zinc; Product Range Harting 65AC6847
HEAVY DUTY HOUSING, 3A, 1 LEVER, ZINC; Product Range:Han EMC Series; Connector Mounting:Panel Mount; Rectangular Shell Size:3A; For Use With:Harting Han EMC Series Heavy Duty Connectors; Locking Type:1 Lever RoHS Compliant: Yes

HEAVY DUTY HOUSING, 3A, 1 LEVER, ZINC; Product Range:Han EMC Series; Connector Mounting:Panel Mount; Rectangular Shell Size:3A; For Use With:Harting Han EMC Series Heavy Duty Connectors; Locking Type:1 Lever RoHS Compliant: Yes

Supplier's Site
Heavy Duty Housing, 3A, 1 Lever, Zinc; Heavy Duty Connector Type Harting - 52AC1689 - Newark, An Avnet Company
Chicago, IL, United States
Heavy Duty Housing, 3A, 1 Lever, Zinc; Heavy Duty Connector Type Harting
52AC1689
Heavy Duty Housing, 3A, 1 Lever, Zinc; Heavy Duty Connector Type Harting 52AC1689
HEAVY DUTY HOUSING, 3A, 1 LEVER, ZINC; Heavy Duty Connector Type:Base, Panel Mount; Connector Body Material:Zinc Alloy Body; Locking Type:1 Lever; Rectangular Shell Size:3A; For Use With:Harting Han EMC Series Heavy Duty Connectors; RoHS Compliant: Yes

HEAVY DUTY HOUSING, 3A, 1 LEVER, ZINC; Heavy Duty Connector Type:Base, Panel Mount; Connector Body Material:Zinc Alloy Body; Locking Type:1 Lever; Rectangular Shell Size:3A; For Use With:Harting Han EMC Series Heavy Duty Connectors; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 65AC6847
Product Name Heavy Duty Housing, 3A, 1 Lever, Zinc; Product Range Harting
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - EXALIGN™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Square With a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material Cast Iron
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 37 mm (1.46 inch)
Bearing Bore / Ring O.D. 1.26 inch (32 mm)
View Details
Bearing housings - Split pillow blocks – SAF and SAW series - SAF 1507 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 72 mm (2.83 inch)
View Details