HARTING Inc. of North America Hood, 180 Deg C, Size 16A, M25, 1Lever; Product Range Harting 19463160446

Description
HOOD, 180 DEG C, SIZE 16A, M25, 1LEVER; Product Range:Han-Eco Series; Cable Exit Angle:180°; Connector Body Material:Nylon (Polyamide), Fibreglass Reinforced; For Use With:Harting Size 16A Inserts & Modules; Locking Type:1 Lever RoHS Compliant: Yes
Datasheet
Description
HOOD, 180 DEG C, SIZE 16A, M25, 1LEVER; Product Range:Han-Eco Series; Cable Exit Angle:180°; Connector Body Material:Nylon (Polyamide), Fibreglass Reinforced; For Use With:Harting Size 16A Inserts & Modules; Locking Type:1 Lever RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hood, 180 Deg C, Size 16A, M25, 1Lever; Product Range Harting - 24AC3686 - Newark, An Avnet Company
Chicago, IL, United States
Hood, 180 Deg C, Size 16A, M25, 1Lever; Product Range Harting
24AC3686
Hood, 180 Deg C, Size 16A, M25, 1Lever; Product Range Harting 24AC3686
HOOD, 180 DEG C, SIZE 16A, M25, 1LEVER; Product Range:Han-Eco Series; Cable Exit Angle:180°; Connector Body Material:Nylon (Polyamide), Fibreglass Reinforced; For Use With:Harting Size 16A Inserts & Modules; Locking Type:1 Lever RoHS Compliant: Yes

HOOD, 180 DEG C, SIZE 16A, M25, 1LEVER; Product Range:Han-Eco Series; Cable Exit Angle:180°; Connector Body Material:Nylon (Polyamide), Fibreglass Reinforced; For Use With:Harting Size 16A Inserts & Modules; Locking Type:1 Lever RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 24AC3686
Product Name Hood, 180 Deg C, Size 16A, M25, 1Lever; Product Range Harting
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - MINI™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Spheric Bearing
Housing Bore / Bearing O.D. 8 to 15 mm (0.3150 to 0.5906 inch)
Material AlMgSi12
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 20 mm (0.7874 inch)
Bearing Bore / Ring O.D. 0.6693 inch (17 mm)
View Details
Bearing housings - Split pillow blocks – SAF and SAW series - SAF 1507 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 72 mm (2.83 inch)
View Details