HARTING Inc. of North America Hood, 180 Deg C, Size 16A, M20, 1Lever; Product Range Harting 19463160445

Description
HOOD, 180 DEG C, SIZE 16A, M20, 1LEVER; Product Range:Han-Eco Series; Cable Exit Angle:180°; Connector Body Material:Nylon (Polyamide), Fibreglass Reinforced; For Use With:Harting Size 16A Inserts & Modules; Locking Type:1 Lever RoHS Compliant: Yes
Datasheet
Description
HOOD, 180 DEG C, SIZE 16A, M20, 1LEVER; Product Range:Han-Eco Series; Cable Exit Angle:180°; Connector Body Material:Nylon (Polyamide), Fibreglass Reinforced; For Use With:Harting Size 16A Inserts & Modules; Locking Type:1 Lever RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hood, 180 Deg C, Size 16A, M20, 1Lever; Product Range Harting - 24AC3685 - Newark, An Avnet Company
Chicago, IL, United States
Hood, 180 Deg C, Size 16A, M20, 1Lever; Product Range Harting
24AC3685
Hood, 180 Deg C, Size 16A, M20, 1Lever; Product Range Harting 24AC3685
HOOD, 180 DEG C, SIZE 16A, M20, 1LEVER; Product Range:Han-Eco Series; Cable Exit Angle:180°; Connector Body Material:Nylon (Polyamide), Fibreglass Reinforced; For Use With:Harting Size 16A Inserts & Modules; Locking Type:1 Lever RoHS Compliant: Yes

HOOD, 180 DEG C, SIZE 16A, M20, 1LEVER; Product Range:Han-Eco Series; Cable Exit Angle:180°; Connector Body Material:Nylon (Polyamide), Fibreglass Reinforced; For Use With:Harting Size 16A Inserts & Modules; Locking Type:1 Lever RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 24AC3685
Product Name Hood, 180 Deg C, Size 16A, M20, 1Lever; Product Range Harting
Unlock Full Specs
to access all available technical data

Similar Products

0.5
Specs
Housing Bore / Bearing O.D. 12.7 mm (0.5000 inch)
Material Aluminum
View Details
Self-Aligning Bearing Housing - UNI™ - GGB
Specs
Housing Type 4-Bolt Flange; Pillow / Plummer Block (One-piece); Horizontal and Vertical Attachments and a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material GGG40
View Details
Bearing housings - Split plummer block housings – SONL series - SONL 217-517 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 150 mm (5.91 inch)
View Details