HARTING Inc. of North America Heavy Duty Base, Size 16A, Lever, Nylon; Product Range Harting 19463160293

Description
HEAVY DUTY BASE, SIZE 16A, LEVER, NYLON; Product Range:Han-Eco Series; Connector Mounting:Panel Mount; Rectangular Shell Size:16A; For Use With:Harting Size 10A Inserts & Modules; Locking Type:1 Lever RoHS Compliant: Yes
Datasheet
Description
HEAVY DUTY BASE, SIZE 16A, LEVER, NYLON; Product Range:Han-Eco Series; Connector Mounting:Panel Mount; Rectangular Shell Size:16A; For Use With:Harting Size 10A Inserts & Modules; Locking Type:1 Lever RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heavy Duty Base, Size 16A, Lever, Nylon; Product Range Harting - 24AC3684 - Newark, An Avnet Company
Chicago, IL, United States
Heavy Duty Base, Size 16A, Lever, Nylon; Product Range Harting
24AC3684
Heavy Duty Base, Size 16A, Lever, Nylon; Product Range Harting 24AC3684
HEAVY DUTY BASE, SIZE 16A, LEVER, NYLON; Product Range:Han-Eco Series; Connector Mounting:Panel Mount; Rectangular Shell Size:16A; For Use With:Harting Size 10A Inserts & Modules; Locking Type:1 Lever RoHS Compliant: Yes

HEAVY DUTY BASE, SIZE 16A, LEVER, NYLON; Product Range:Han-Eco Series; Connector Mounting:Panel Mount; Rectangular Shell Size:16A; For Use With:Harting Size 10A Inserts & Modules; Locking Type:1 Lever RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 24AC3684
Product Name Heavy Duty Base, Size 16A, Lever, Nylon; Product Range Harting
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - EXALIGN™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Square With a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material Cast Iron
View Details
Bearing housings - Split plummer block housings – SNLN 30 series - SNLN 3024 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 180 mm (7.09 inch)
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 70 mm (2.76 inch)
Bearing Bore / Ring O.D. 2.36 inch (60 mm)
View Details