HARTING Inc. of North America Hood, 75 Deg C, Size 10A, M20, 1Lever; Product Range Harting 19463100545

Description
HOOD, 75 DEG C, SIZE 10A, M20, 1LEVER; Product Range:Han-Eco Series; Cable Exit Angle:75°; Connector Body Material:Nylon (Polyamide), Fibreglass Reinforced; For Use With:Harting Size 10A Inserts & Modules; Locking Type:1 Lever RoHS Compliant: Yes
Datasheet
Description
HOOD, 75 DEG C, SIZE 10A, M20, 1LEVER; Product Range:Han-Eco Series; Cable Exit Angle:75°; Connector Body Material:Nylon (Polyamide), Fibreglass Reinforced; For Use With:Harting Size 10A Inserts & Modules; Locking Type:1 Lever RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hood, 75 Deg C, Size 10A, M20, 1Lever; Product Range Harting - 24AC3679 - Newark, An Avnet Company
Chicago, IL, United States
Hood, 75 Deg C, Size 10A, M20, 1Lever; Product Range Harting
24AC3679
Hood, 75 Deg C, Size 10A, M20, 1Lever; Product Range Harting 24AC3679
HOOD, 75 DEG C, SIZE 10A, M20, 1LEVER; Product Range:Han-Eco Series; Cable Exit Angle:75°; Connector Body Material:Nylon (Polyamide), Fibreglass Reinforced; For Use With:Harting Size 10A Inserts & Modules; Locking Type:1 Lever RoHS Compliant: Yes

HOOD, 75 DEG C, SIZE 10A, M20, 1LEVER; Product Range:Han-Eco Series; Cable Exit Angle:75°; Connector Body Material:Nylon (Polyamide), Fibreglass Reinforced; For Use With:Harting Size 10A Inserts & Modules; Locking Type:1 Lever RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 24AC3679
Product Name Hood, 75 Deg C, Size 10A, M20, 1Lever; Product Range Harting
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - MINI™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Spheric Bearing
Housing Bore / Bearing O.D. 8 to 15 mm (0.3150 to 0.5906 inch)
Material AlMgSi12
View Details
Bearing Parts - Races - Hartford Technologies, Inc.
Hartford Technologies, Inc.
Specs
Housing Type Ball Bearing Inner Ring; Ball Bearing Outer Ring; Needle Bearing Inner Ring; Roller Bearing Inner Ring; Roller Bearing Outer Ring
Material Steel
View Details
Bearing housings - Split plummer block housings – SNLN 30 series - SNLN 3024 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 180 mm (7.09 inch)
View Details