HARTING Inc. of North America Heavy Duty Base, Size 10A, Lever, Nylon; Product Range Harting 19463100293

Description
HEAVY DUTY BASE, SIZE 10A, LEVER, NYLON; Product Range:Han-Eco Series; Connector Mounting:Panel Mount; Rectangular Shell Size:10A; For Use With:Harting Size 10A Inserts & Modules; Locking Type:1 Lever RoHS Compliant: Yes
Datasheet
Description
HEAVY DUTY BASE, SIZE 10A, LEVER, NYLON; Product Range:Han-Eco Series; Connector Mounting:Panel Mount; Rectangular Shell Size:10A; For Use With:Harting Size 10A Inserts & Modules; Locking Type:1 Lever RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heavy Duty Base, Size 10A, Lever, Nylon; Product Range Harting - 24AC3676 - Newark, An Avnet Company
Chicago, IL, United States
Heavy Duty Base, Size 10A, Lever, Nylon; Product Range Harting
24AC3676
Heavy Duty Base, Size 10A, Lever, Nylon; Product Range Harting 24AC3676
HEAVY DUTY BASE, SIZE 10A, LEVER, NYLON; Product Range:Han-Eco Series; Connector Mounting:Panel Mount; Rectangular Shell Size:10A; For Use With:Harting Size 10A Inserts & Modules; Locking Type:1 Lever RoHS Compliant: Yes

HEAVY DUTY BASE, SIZE 10A, LEVER, NYLON; Product Range:Han-Eco Series; Connector Mounting:Panel Mount; Rectangular Shell Size:10A; For Use With:Harting Size 10A Inserts & Modules; Locking Type:1 Lever RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 24AC3676
Product Name Heavy Duty Base, Size 10A, Lever, Nylon; Product Range Harting
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - EXALIGN™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Square With a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material Cast Iron
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 60 mm (2.36 inch)
Bearing Bore / Ring O.D. 2.17 inch (55 mm)
View Details