HARTING Inc. of North America
Heavy Duty Connector Housings, Hoods, Bases
19462160801
-
DigiKey
-
Newark, An Avnet Company
Request a Quote
Email Supplier
Datasheet
Request a Quote
Email Supplier
Datasheet
Suppliers
Han-Eco Outdoor 16A Hood Harting
51AK5260
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
Electrical Connectors |
|
Product Number
|
19462160801-ND |
51AK5260 |
|
Product Name
|
Heavy Duty Connector Housings, Hoods, Bases |
Han-Eco Outdoor 16A Hood Harting |
|
Connector Type
|
Rectangular Connectors, Heavy Duty
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Voltage Rating
125 to 250 volts
Current Rating
20.0 amps
View Details
Amphenol Communications Solutions
Connector Type
Rectangular Connectors, Heavy Duty
Gender
Male / Plug
Termination
Solder
View Details
2 suppliers
Douglas Electrical Components
Connector Type
Coaxial Connector; Military Connector
Mounting
Bulkhead
Contact Size (AWG)
22 AWG
View Details