HARTING Inc. of North America Heavy Duty Base, Size 10A, Lever, Nylon; Product Range Harting 19462100302

Description
HEAVY DUTY BASE, SIZE 10A, LEVER, NYLON; Product Range:Han-Eco Series; Connector Mounting:Panel Mount; Rectangular Shell Size:10A; For Use With:Harting Size 10A Inserts & Modules; Locking Type:1 Lever RoHS Compliant: Yes
Datasheet
Description
HEAVY DUTY BASE, SIZE 10A, LEVER, NYLON; Product Range:Han-Eco Series; Connector Mounting:Panel Mount; Rectangular Shell Size:10A; For Use With:Harting Size 10A Inserts & Modules; Locking Type:1 Lever RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heavy Duty Base, Size 10A, Lever, Nylon; Product Range Harting - 24AC3670 - Newark, An Avnet Company
Chicago, IL, United States
Heavy Duty Base, Size 10A, Lever, Nylon; Product Range Harting
24AC3670
Heavy Duty Base, Size 10A, Lever, Nylon; Product Range Harting 24AC3670
HEAVY DUTY BASE, SIZE 10A, LEVER, NYLON; Product Range:Han-Eco Series; Connector Mounting:Panel Mount; Rectangular Shell Size:10A; For Use With:Harting Size 10A Inserts & Modules; Locking Type:1 Lever RoHS Compliant: Yes

HEAVY DUTY BASE, SIZE 10A, LEVER, NYLON; Product Range:Han-Eco Series; Connector Mounting:Panel Mount; Rectangular Shell Size:10A; For Use With:Harting Size 10A Inserts & Modules; Locking Type:1 Lever RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 24AC3670
Product Name Heavy Duty Base, Size 10A, Lever, Nylon; Product Range Harting
Unlock Full Specs
to access all available technical data

Similar Products

Bearing housings - Split plummer block housings – SNLN 30 series - SNLN 3024 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 180 mm (7.09 inch)
View Details
Self-Aligning Bearing Housing - EXALIGN™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Square With a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material Cast Iron
View Details
.187 in. ID, .250 in. OD Anodized Aluminum Inner Ring Bearing Spacer - BHAINR-187250250 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Aluminum
View Details