HARTING Inc. of North America Heavy Duty Power Connector Housings & Hoods 19461160546

Description
Han Eco 16A Hood Side Entry M25 gland
Request a Quote Datasheet
Description
Han Eco 16A Hood Side Entry M25 gland
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heavy Duty Power Connector Housings & Hoods - 1256872 - RS Components, Ltd.
Corby, Northants, United Kingdom
Heavy Duty Power Connector Housings & Hoods
1256872
Heavy Duty Power Connector Housings & Hoods 1256872
Han Eco 16A Hood Side Entry M25 gland

Han Eco 16A Hood Side Entry M25 gland

Supplier's Site
Heavy Duty Power Connectors - 19461160546 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Heavy Duty Power Connectors
19461160546
Heavy Duty Power Connectors 19461160546
Heavy Duty Power Connectors Han-Eco 16A-HSE-M25 w/ cable gl

Heavy Duty Power Connectors Han-Eco 16A-HSE-M25 w/ cable gl

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. VAST STOCK CO., LIMITED
Product Category Power Connectors Power Connectors
Product Number 1256872 19461160546
Product Name Heavy Duty Power Connector Housings & Hoods Heavy Duty Power Connectors
Mounting Style Cable; Cable mount Free Hanging
Unlock Full Specs
to access all available technical data

Similar Products

Heavy Duty Power Connectors - 403036M - VAST STOCK CO., LIMITED
Specs
Standards / Certifications RoHS
View Details
Value Line Connector - M8A5M3W - Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Configuration Other; M8 C2
View Details
1 Outlet Polarized Adapter with Lighted Switch, 2-Prong to 2-Prong White - 5511 - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Plug
Configuration NEMA
Applications Residential
View Details
Plug connection 63 A - plug connection 63 a 4 pole and 5 pole - BARTEC
Specs
Device Type Plug
Applications Industrial
Current Rating 63 amps
View Details