HARTING Inc. of North America Hood W/ Cable Gland, 16A, 90 Deg C; Product Range Harting 19461160545

Description
HOOD W/ CABLE GLAND, 16A, 90 DEG C; Product Range:Han-Eco Series; Cable Exit Angle:90°; Connector Body Material:Nylon (Polyamide) Body; For Use With:Harting Han-Eco Series Size 16A Inserts; Locking Type:-; Rectangular Shell Size:16A RoHS Compliant: Yes
Datasheet
Description
HOOD W/ CABLE GLAND, 16A, 90 DEG C; Product Range:Han-Eco Series; Cable Exit Angle:90°; Connector Body Material:Nylon (Polyamide) Body; For Use With:Harting Han-Eco Series Size 16A Inserts; Locking Type:-; Rectangular Shell Size:16A RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hood W/ Cable Gland, 16A, 90 Deg C; Product Range Harting - 98Y7215 - Newark, An Avnet Company
Chicago, IL, United States
Hood W/ Cable Gland, 16A, 90 Deg C; Product Range Harting
98Y7215
Hood W/ Cable Gland, 16A, 90 Deg C; Product Range Harting 98Y7215
HOOD W/ CABLE GLAND, 16A, 90 DEG C; Product Range:Han-Eco Series; Cable Exit Angle:90°; Connector Body Material:Nylon (Polyamide) Body; For Use With:Harting Han-Eco Series Size 16A Inserts; Locking Type:-; Rectangular Shell Size:16A RoHS Compliant: Yes

HOOD W/ CABLE GLAND, 16A, 90 DEG C; Product Range:Han-Eco Series; Cable Exit Angle:90°; Connector Body Material:Nylon (Polyamide) Body; For Use With:Harting Han-Eco Series Size 16A Inserts; Locking Type:-; Rectangular Shell Size:16A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 98Y7215
Product Name Hood W/ Cable Gland, 16A, 90 Deg C; Product Range Harting
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - EXALIGN™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Square With a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material Cast Iron
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 82.55 mm (3.25 inch)
Bearing Bore / Ring O.D. 2.75 inch (69.85 mm)
View Details
Bearing housings - Split plummer block housings – SONL series - SONL 217-517 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 150 mm (5.91 inch)
View Details