HARTING Inc. of North America Hood W/ Cable Gland, 16A, 180 Deg C; Product Range Harting 19461160446

Description
HOOD W/ CABLE GLAND, 16A, 180 DEG C; Product Range:Han-Eco Series; Cable Exit Angle:180°; Connector Body Material:Nylon (Polyamide), Fibreglass Reinforced; For Use With:Harting Han-Eco Series Size 16A Inserts; Locking Type:- RoHS Compliant: Yes
Datasheet
Description
HOOD W/ CABLE GLAND, 16A, 180 DEG C; Product Range:Han-Eco Series; Cable Exit Angle:180°; Connector Body Material:Nylon (Polyamide), Fibreglass Reinforced; For Use With:Harting Han-Eco Series Size 16A Inserts; Locking Type:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hood W/ Cable Gland, 16A, 180 Deg C; Product Range Harting - 24AC4357 - Newark, An Avnet Company
Chicago, IL, United States
Hood W/ Cable Gland, 16A, 180 Deg C; Product Range Harting
24AC4357
Hood W/ Cable Gland, 16A, 180 Deg C; Product Range Harting 24AC4357
HOOD W/ CABLE GLAND, 16A, 180 DEG C; Product Range:Han-Eco Series; Cable Exit Angle:180°; Connector Body Material:Nylon (Polyamide), Fibreglass Reinforced; For Use With:Harting Han-Eco Series Size 16A Inserts; Locking Type:- RoHS Compliant: Yes

HOOD W/ CABLE GLAND, 16A, 180 DEG C; Product Range:Han-Eco Series; Cable Exit Angle:180°; Connector Body Material:Nylon (Polyamide), Fibreglass Reinforced; For Use With:Harting Han-Eco Series Size 16A Inserts; Locking Type:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 24AC4357
Product Name Hood W/ Cable Gland, 16A, 180 Deg C; Product Range Harting
Unlock Full Specs
to access all available technical data

Similar Products

.253 in. ID, .373 in. OD Anodized Aluminum Outer Ring Bearing Spacer - BHAOTR-253375375 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Aluminum
View Details
Self-Aligning Bearing Housing - EXALIGN™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Square With a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material Cast Iron
View Details
Bearing housings - Split pillow blocks – SAF and SAW series - SAF 1507 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 72 mm (2.83 inch)
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 125 mm (4.92 inch)
Bearing Bore / Ring O.D. 4.33 inch (110 mm)
View Details