HARTING Inc. of North America Hood W/ Cable Gland, 16A, 180 Deg C; Product Range Harting 19461160445

Description
HOOD W/ CABLE GLAND, 16A, 180 DEG C; Product Range:Han-Eco Series; Cable Exit Angle:180°; Connector Body Material:Nylon (Polyamide), Fibreglass Reinforced; For Use With:Harting Han-Eco Series Size 16A Inserts; Locking Type:- RoHS Compliant: Yes
Datasheet
Description
HOOD W/ CABLE GLAND, 16A, 180 DEG C; Product Range:Han-Eco Series; Cable Exit Angle:180°; Connector Body Material:Nylon (Polyamide), Fibreglass Reinforced; For Use With:Harting Han-Eco Series Size 16A Inserts; Locking Type:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hood W/ Cable Gland, 16A, 180 Deg C; Product Range Harting - 24AC4356 - Newark, An Avnet Company
Chicago, IL, United States
Hood W/ Cable Gland, 16A, 180 Deg C; Product Range Harting
24AC4356
Hood W/ Cable Gland, 16A, 180 Deg C; Product Range Harting 24AC4356
HOOD W/ CABLE GLAND, 16A, 180 DEG C; Product Range:Han-Eco Series; Cable Exit Angle:180°; Connector Body Material:Nylon (Polyamide), Fibreglass Reinforced; For Use With:Harting Han-Eco Series Size 16A Inserts; Locking Type:- RoHS Compliant: Yes

HOOD W/ CABLE GLAND, 16A, 180 DEG C; Product Range:Han-Eco Series; Cable Exit Angle:180°; Connector Body Material:Nylon (Polyamide), Fibreglass Reinforced; For Use With:Harting Han-Eco Series Size 16A Inserts; Locking Type:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 24AC4356
Product Name Hood W/ Cable Gland, 16A, 180 Deg C; Product Range Harting
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - MINI™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Spheric Bearing
Housing Bore / Bearing O.D. 8 to 15 mm (0.3150 to 0.5906 inch)
Material AlMgSi12
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 21 mm (0.8268 inch)
Bearing Bore / Ring O.D. 0.6693 inch (17 mm)
View Details
Bearing housings - Split plummer block housings – SNLN 30 series - SNLN 3024 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 180 mm (7.09 inch)
View Details