HARTING Inc. of North America Hood W/ Cable Gland, 16A, 180 Deg C; Product Range Harting 19461160435

Description
HOOD W/ CABLE GLAND, 16A, 180 DEG C; Product Range:Han-Eco Series; Cable Exit Angle:180°; Connector Body Material:Nylon (Polyamide), Fibreglass Reinforced; For Use With:Harting Han-Eco Series Size 16A Inserts; Locking Type:- RoHS Compliant: Yes
Datasheet
Description
HOOD W/ CABLE GLAND, 16A, 180 DEG C; Product Range:Han-Eco Series; Cable Exit Angle:180°; Connector Body Material:Nylon (Polyamide), Fibreglass Reinforced; For Use With:Harting Han-Eco Series Size 16A Inserts; Locking Type:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hood W/ Cable Gland, 16A, 180 Deg C; Product Range Harting - 24AC4354 - Newark, An Avnet Company
Chicago, IL, United States
Hood W/ Cable Gland, 16A, 180 Deg C; Product Range Harting
24AC4354
Hood W/ Cable Gland, 16A, 180 Deg C; Product Range Harting 24AC4354
HOOD W/ CABLE GLAND, 16A, 180 DEG C; Product Range:Han-Eco Series; Cable Exit Angle:180°; Connector Body Material:Nylon (Polyamide), Fibreglass Reinforced; For Use With:Harting Han-Eco Series Size 16A Inserts; Locking Type:- RoHS Compliant: Yes

HOOD W/ CABLE GLAND, 16A, 180 DEG C; Product Range:Han-Eco Series; Cable Exit Angle:180°; Connector Body Material:Nylon (Polyamide), Fibreglass Reinforced; For Use With:Harting Han-Eco Series Size 16A Inserts; Locking Type:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 24AC4354
Product Name Hood W/ Cable Gland, 16A, 180 Deg C; Product Range Harting
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - MINI™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Spheric Bearing
Housing Bore / Bearing O.D. 8 to 15 mm (0.3150 to 0.5906 inch)
Material AlMgSi12
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 52 mm (2.05 inch)
Bearing Bore / Ring O.D. 1.77 inch (45 mm)
View Details