Base - Box Mount Connector Side Entry M20 16A IP65 - Dust Tight, Water Resistant
HOUSING W/ CABLE GLAND, 16A, 1LEVER, SMD; Product Range:Han-Eco Series; Connector Mounting:Surface Mount; Rectangular Shell Size:16A; For Use With:Harting Han-Eco Series Size 16A Hoods & Inserts; Locking Type:1 Lever RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | 1195-5948-ND | 24AC4352 |
| Product Name | Heavy Duty Connector Housings, Hoods, Bases | Housing W/ Cable Gland, 16A, 1Lever, Smd; Product Range Harting |
| Connector Type | Rectangular Connectors, Heavy Duty |