HARTING Inc. of North America Heavy Duty Connector Housings, Hoods, Bases 19461160291

Description
Base - Box Mount Connector Side Entry M25 16A IP65 - Dust Tight, Water Resistant
Request a Quote Datasheet
Description
Base - Box Mount Connector Side Entry M25 16A IP65 - Dust Tight, Water Resistant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heavy Duty Connector Housings, Hoods, Bases - 1195-5947-ND - DigiKey
Thief River Falls, MN, United States
Heavy Duty Connector Housings, Hoods, Bases
1195-5947-ND
Heavy Duty Connector Housings, Hoods, Bases 1195-5947-ND
Base - Box Mount Connector Side Entry M25 16A IP65 - Dust Tight, Water Resistant

Base - Box Mount Connector Side Entry M25 16A IP65 - Dust Tight, Water Resistant

Buy Now Datasheet
Housing W/ Cable Gland, 16A, 1Lever, Smd; Product Range Harting - 24AC4351 - Newark, An Avnet Company
Chicago, IL, United States
Housing W/ Cable Gland, 16A, 1Lever, Smd; Product Range Harting
24AC4351
Housing W/ Cable Gland, 16A, 1Lever, Smd; Product Range Harting 24AC4351
HOUSING W/ CABLE GLAND, 16A, 1LEVER, SMD; Product Range:Han-Eco Series; Connector Mounting:Surface Mount; Rectangular Shell Size:16A; For Use With:Harting Han-Eco Series Size 16A Hoods & Inserts; Locking Type:1 Lever RoHS Compliant: Yes

HOUSING W/ CABLE GLAND, 16A, 1LEVER, SMD; Product Range:Han-Eco Series; Connector Mounting:Surface Mount; Rectangular Shell Size:16A; For Use With:Harting Han-Eco Series Size 16A Hoods & Inserts; Locking Type:1 Lever RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 1195-5947-ND 24AC4351
Product Name Heavy Duty Connector Housings, Hoods, Bases Housing W/ Cable Gland, 16A, 1Lever, Smd; Product Range Harting
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm N Connector, N Inline Jack - 190324 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Termination Crimp
Coupling Threaded
View Details
Micro PSM Series Strip Connectors - Dual Row Offset Vertical SMT - Type VV -  - Omnetics Connector Corporation
Specs
Connector Type Board Mount Connector; Micro Connector and Nano Connector; Military Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector
Coupling / Adapter Coupling / Adapter
Geometry Right Angle
View Details
Expansion Headers Kit (not soldered) - AS-ACC-SHORTARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
CON01 Connector - CON01 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Connector Type D-Sub Connector
View Details