HARTING Inc. of North America Heavy Duty Connector Housings, Hoods, Bases 19461160253

Description
Base - Box Mount Connector Side Entry M25 16A IP65 - Dust Tight, Water Resistant
Request a Quote Datasheet
Description
Base - Box Mount Connector Side Entry M25 16A IP65 - Dust Tight, Water Resistant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heavy Duty Connector Housings, Hoods, Bases - 1195-5945-ND - DigiKey
Thief River Falls, MN, United States
Heavy Duty Connector Housings, Hoods, Bases
1195-5945-ND
Heavy Duty Connector Housings, Hoods, Bases 1195-5945-ND
Base - Box Mount Connector Side Entry M25 16A IP65 - Dust Tight, Water Resistant

Base - Box Mount Connector Side Entry M25 16A IP65 - Dust Tight, Water Resistant

Buy Now Datasheet
Housing W/ Cable Gland, 16A, 1Lever, Smd; Product Range Harting - 24AC4349 - Newark, An Avnet Company
Chicago, IL, United States
Housing W/ Cable Gland, 16A, 1Lever, Smd; Product Range Harting
24AC4349
Housing W/ Cable Gland, 16A, 1Lever, Smd; Product Range Harting 24AC4349
HOUSING W/ CABLE GLAND, 16A, 1LEVER, SMD; Product Range:Han-Eco Series; Connector Mounting:Surface Mount; Rectangular Shell Size:16A; For Use With:Harting Han-Eco Series Size 16A Hoods & Inserts; Locking Type:1 Lever RoHS Compliant: Yes

HOUSING W/ CABLE GLAND, 16A, 1LEVER, SMD; Product Range:Han-Eco Series; Connector Mounting:Surface Mount; Rectangular Shell Size:16A; For Use With:Harting Han-Eco Series Size 16A Hoods & Inserts; Locking Type:1 Lever RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 1195-5945-ND 24AC4349
Product Name Heavy Duty Connector Housings, Hoods, Bases Housing W/ Cable Gland, 16A, 1Lever, Smd; Product Range Harting
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

PC Pin, Single Post Connectors - 36-1368-3-ND - DigiKey
Specs
Connector Type Board Mount Connector
Mounting Through Hole
View Details
Arduino Headers Kit (soldered) - AS-ACC-ARDHEADERSSOLDER-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
55 Position Hermetic Bulkhead Connector - 24234 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
MS Circular Connector, 7 Pins, 12000 Volts, 7.5 Amps Per Pin, Accepts 0.040″ Dia. Pins. - A4220-1-CN - MPF Products, INC.
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 12000 volts
Current Rating 7.5 amps
View Details