HARTING Inc. of North America Heavy Duty Connector Housings, Hoods, Bases 19461160250

Description
Base - Box Mount Connector Side Entry M20 16A IP65 - Dust Tight, Water Resistant
Request a Quote Datasheet
Description
Base - Box Mount Connector Side Entry M20 16A IP65 - Dust Tight, Water Resistant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heavy Duty Connector Housings, Hoods, Bases - 1195-5942-ND - DigiKey
Thief River Falls, MN, United States
Heavy Duty Connector Housings, Hoods, Bases
1195-5942-ND
Heavy Duty Connector Housings, Hoods, Bases 1195-5942-ND
Base - Box Mount Connector Side Entry M20 16A IP65 - Dust Tight, Water Resistant

Base - Box Mount Connector Side Entry M20 16A IP65 - Dust Tight, Water Resistant

Buy Now Datasheet
Housing W/ Cable Gland, 16A, 1Lever, Smd; Product Range Harting - 24AC4346 - Newark, An Avnet Company
Chicago, IL, United States
Housing W/ Cable Gland, 16A, 1Lever, Smd; Product Range Harting
24AC4346
Housing W/ Cable Gland, 16A, 1Lever, Smd; Product Range Harting 24AC4346
HOUSING W/ CABLE GLAND, 16A, 1LEVER, SMD; Product Range:Han-Eco Series; Connector Mounting:Surface Mount; Rectangular Shell Size:16A; For Use With:Harting Han-Eco Series Size 16A Hoods & Inserts; Locking Type:1 Lever RoHS Compliant: Yes

HOUSING W/ CABLE GLAND, 16A, 1LEVER, SMD; Product Range:Han-Eco Series; Connector Mounting:Surface Mount; Rectangular Shell Size:16A; For Use With:Harting Han-Eco Series Size 16A Hoods & Inserts; Locking Type:1 Lever RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 1195-5942-ND 24AC4346
Product Name Heavy Duty Connector Housings, Hoods, Bases Housing W/ Cable Gland, 16A, 1Lever, Smd; Product Range Harting
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data