HARTING Inc. of North America Heavy Duty Connector Housings, Hoods, Bases 19461100291

Description
Base - Box Mount Connector Side Entry M25 10A IP65 - Dust Tight, Water Resistant
Request a Quote Datasheet
Description
Base - Box Mount Connector Side Entry M25 10A IP65 - Dust Tight, Water Resistant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heavy Duty Connector Housings, Hoods, Bases - 1195-5931-ND - DigiKey
Thief River Falls, MN, United States
Heavy Duty Connector Housings, Hoods, Bases
1195-5931-ND
Heavy Duty Connector Housings, Hoods, Bases 1195-5931-ND
Base - Box Mount Connector Side Entry M25 10A IP65 - Dust Tight, Water Resistant

Base - Box Mount Connector Side Entry M25 10A IP65 - Dust Tight, Water Resistant

Buy Now Datasheet
Housing W/ Cable Gland, 10A, 1Lever, Smd; Product Range Harting - 24AC4337 - Newark, An Avnet Company
Chicago, IL, United States
Housing W/ Cable Gland, 10A, 1Lever, Smd; Product Range Harting
24AC4337
Housing W/ Cable Gland, 10A, 1Lever, Smd; Product Range Harting 24AC4337
HOUSING W/ CABLE GLAND, 10A, 1LEVER, SMD; Product Range:Han-Eco Series; Connector Mounting:Surface Mount; Rectangular Shell Size:10A; For Use With:Harting Han-Eco Series Size 10A Hoods & Inserts; Locking Type:1 Lever RoHS Compliant: Yes

HOUSING W/ CABLE GLAND, 10A, 1LEVER, SMD; Product Range:Han-Eco Series; Connector Mounting:Surface Mount; Rectangular Shell Size:10A; For Use With:Harting Han-Eco Series Size 10A Hoods & Inserts; Locking Type:1 Lever RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 1195-5931-ND 24AC4337
Product Name Heavy Duty Connector Housings, Hoods, Bases Housing W/ Cable Gland, 10A, 1Lever, Smd; Product Range Harting
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

CON01 Connector - CON01 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Connector Type D-Sub Connector
View Details
21 Position Hermetic Bulkhead Connector - 24225 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 16 AWG
View Details
Cable Connectors - NCS-FG-Z360-1 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Female / Jack
View Details
Jacks, Plugs - 0040.1161-ND - DigiKey
Specs
Gender Male / Plug
Mounting Panel Mount
View Details