HARTING Inc. of North America Heavy Duty Connector Accessories 19460165425

Description
Connector Cover
Request a Quote Datasheet
Description
Connector Cover
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heavy Duty Connector Accessories - 19460165425-ND - DigiKey
Thief River Falls, MN, United States
Heavy Duty Connector Accessories
19460165425-ND
Heavy Duty Connector Accessories 19460165425-ND
Connector Cover

Connector Cover

Buy Now Datasheet
Han-Eco 16A Cover For Housing Harting - 63AJ7230 - Newark, An Avnet Company
Chicago, IL, United States
Han-Eco 16A Cover For Housing Harting
63AJ7230
Han-Eco 16A Cover For Housing Harting 63AJ7230
HAN-ECO 16A COVER FOR HOUSING

HAN-ECO 16A COVER FOR HOUSING

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 19460165425-ND 63AJ7230
Product Name Heavy Duty Connector Accessories Han-Eco 16A Cover For Housing Harting
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

CON01 Connector - CON01 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Connector Type D-Sub Connector
View Details
3 Position Hermetic Bulkhead Connector - 24045 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
Cable Connectors - NCN-FL4B-086-2 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Female / Jack
View Details
Power Entry Modules (PEM) - 486-2039-ND - DigiKey
Specs
Mounting Panel Mount, Snap-In
Voltage Rating 250 volts
Current Rating 10.0 amps
View Details