HARTING Inc. of North America Heavy Duty Connector Housings, Hoods, Bases 19460160545

Description
Hood Connector Side Entry M20 16A IP65 - Dust Tight, Water Resistant
Request a Quote Datasheet
Description
Hood Connector Side Entry M20 16A IP65 - Dust Tight, Water Resistant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heavy Duty Connector Housings, Hoods, Bases - 19460160545-ND - DigiKey
Thief River Falls, MN, United States
Heavy Duty Connector Housings, Hoods, Bases
19460160545-ND
Heavy Duty Connector Housings, Hoods, Bases 19460160545-ND
Hood Connector Side Entry M20 16A IP65 - Dust Tight, Water Resistant

Hood Connector Side Entry M20 16A IP65 - Dust Tight, Water Resistant

Buy Now Datasheet
Han-Eco 16A Hood Side Entry M20 W/o Gland Harting - 37AC2239 - Newark, An Avnet Company
Chicago, IL, United States
Han-Eco 16A Hood Side Entry M20 W/o Gland Harting
37AC2239
Han-Eco 16A Hood Side Entry M20 W/o Gland Harting 37AC2239
Han-Eco 16A Hood Side Entry M20 w/o gland

Han-Eco 16A Hood Side Entry M20 w/o gland

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 19460160545-ND 37AC2239
Product Name Heavy Duty Connector Housings, Hoods, Bases Han-Eco 16A Hood Side Entry M20 W/o Gland Harting
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Modules (PEM) - 486-3-109-586-ND - DigiKey
Specs
Mounting Panel Mount, Flange
Voltage Rating 250 volts
Current Rating 4.0 amps
View Details
2 suppliers
Mating Connector/Plugs - DP-4S-1 - Strainsert
Specs
Connector Type Military Connector
Gender Female / Jack
Contact Size (AWG) 30 AWG
View Details