HARTING Inc. of North America Heavy Duty Connector Housings, Hoods, Bases 19460160436

Description
Hood - Coupling Connector Top Entry M25 16A IP65 - Dust Tight, Water Resistant
Request a Quote Datasheet
Description
Hood - Coupling Connector Top Entry M25 16A IP65 - Dust Tight, Water Resistant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heavy Duty Connector Housings, Hoods, Bases - 19460160436-ND - DigiKey
Thief River Falls, MN, United States
Heavy Duty Connector Housings, Hoods, Bases
19460160436-ND
Heavy Duty Connector Housings, Hoods, Bases 19460160436-ND
Hood - Coupling Connector Top Entry M25 16A IP65 - Dust Tight, Water Resistant

Hood - Coupling Connector Top Entry M25 16A IP65 - Dust Tight, Water Resistant

Buy Now Datasheet
Han-Eco 16A Cable To Cable Hood M25 W/o Gland Harting - 37AC2236 - Newark, An Avnet Company
Chicago, IL, United States
Han-Eco 16A Cable To Cable Hood M25 W/o Gland Harting
37AC2236
Han-Eco 16A Cable To Cable Hood M25 W/o Gland Harting 37AC2236
Han-Eco 16A Cable to Cable Hood M25 w/o gland

Han-Eco 16A Cable to Cable Hood M25 w/o gland

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 19460160436-ND 37AC2236
Product Name Heavy Duty Connector Housings, Hoods, Bases Han-Eco 16A Cable To Cable Hood M25 W/o Gland Harting
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Amphenol STARLINE - amphenol connectors starline series - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 1000 volts
Current Rating 1135.0 amps
View Details
Blade Type Power Connector Assemblies - 2243-1320G1-KIT-ND - DigiKey
Specs
Mounting Free Hanging (In-Line)
Contact Size (AWG) 2 AWG
View Details
4 suppliers