HARTING Inc. of North America Heavy Duty Connector Housings, Hoods, Bases 19460160301

Description
Base - Panel Mount Connector Bottom Entry 16A IP65 - Dust Tight, Water Resistant
Request a Quote Datasheet
Description
Base - Panel Mount Connector Bottom Entry 16A IP65 - Dust Tight, Water Resistant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heavy Duty Connector Housings, Hoods, Bases - 1195-5940-ND - DigiKey
Thief River Falls, MN, United States
Heavy Duty Connector Housings, Hoods, Bases
1195-5940-ND
Heavy Duty Connector Housings, Hoods, Bases 1195-5940-ND
Base - Panel Mount Connector Bottom Entry 16A IP65 - Dust Tight, Water Resistant

Base - Panel Mount Connector Bottom Entry 16A IP65 - Dust Tight, Water Resistant

Buy Now Datasheet
Power Connectors - 19460160301 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Power Connectors
19460160301
Power Connectors 19460160301
Han-Eco 16A-HBM

Han-Eco 16A-HBM

Buy Now
Housing, Bulkhead Mount, 16A, 1 Lever; Product Range Harting - 98Y7214 - Newark, An Avnet Company
Chicago, IL, United States
Housing, Bulkhead Mount, 16A, 1 Lever; Product Range Harting
98Y7214
Housing, Bulkhead Mount, 16A, 1 Lever; Product Range Harting 98Y7214
HOUSING, BULKHEAD MOUNT, 16A, 1 LEVER; Product Range:Han-Eco Series; Connector Mounting:Bulkhead Mount; Rectangular Shell Size:16A; For Use With:Harting Han-Eco Series Size 16A Hoods & Inserts; Locking Type:1 Lever RoHS Compliant: Yes

HOUSING, BULKHEAD MOUNT, 16A, 1 LEVER; Product Range:Han-Eco Series; Connector Mounting:Bulkhead Mount; Rectangular Shell Size:16A; For Use With:Harting Han-Eco Series Size 16A Hoods & Inserts; Locking Type:1 Lever RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1195-5940-ND 19460160301 98Y7214
Product Name Heavy Duty Connector Housings, Hoods, Bases Power Connectors Housing, Bulkhead Mount, 16A, 1 Lever; Product Range Harting
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Power Connectors - 114916P2-50 - Powell Electronics, Inc.
Anderson Power Products
View Details
2 suppliers
Coaxial Adapters - 1243438 - RS Components, Ltd.
Specs
Connector Type Coaxial Connector; RF and Microwave Connector
Coupling / Adapter Coupling / Adapter
Gender Male / Plug; Female / Jack
View Details
3 suppliers