HARTING Inc. of North America Heavy Duty Connector Housings, Hoods, Bases 19460100445

Description
Hood Connector Top Entry M20 10A IP65 - Dust Tight, Water Resistant
Request a Quote Datasheet
Description
Hood Connector Top Entry M20 10A IP65 - Dust Tight, Water Resistant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heavy Duty Connector Housings, Hoods, Bases - 19460100445-ND - DigiKey
Thief River Falls, MN, United States
Heavy Duty Connector Housings, Hoods, Bases
19460100445-ND
Heavy Duty Connector Housings, Hoods, Bases 19460100445-ND
Hood Connector Top Entry M20 10A IP65 - Dust Tight, Water Resistant

Hood Connector Top Entry M20 10A IP65 - Dust Tight, Water Resistant

Buy Now Datasheet
Han-Eco 10A Hood Top Entry M20 W/o Gland Harting - 37AC2223 - Newark, An Avnet Company
Chicago, IL, United States
Han-Eco 10A Hood Top Entry M20 W/o Gland Harting
37AC2223
Han-Eco 10A Hood Top Entry M20 W/o Gland Harting 37AC2223
Han-Eco 10A Hood Top Entry M20 w/o gland

Han-Eco 10A Hood Top Entry M20 w/o gland

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 19460100445-ND 37AC2223
Product Name Heavy Duty Connector Housings, Hoods, Bases Han-Eco 10A Hood Top Entry M20 W/o Gland Harting
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Banana Plug to 0.060″ Pin Socket, Adapter - 8011 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Coupling / Adapter Coupling / Adapter
Gender Male / Plug
View Details
Hermetic Bulkhead Connector - 24002 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 8 AWG
View Details
SIM Card Connector Flip Type 6 Pin Plastic Body - ET-SIM6PFT-PB - Eteily Technologies India Pvt. Ltd.
Specs
Connector Type Card Edge Connector
Mounting Surface Mount
View Details
IEC Connectors - 1894738 - RS Components, Ltd.
Specs
Gender Male / Plug; Female / Jack
Geometry Straight
Mounting Panel mount
View Details
2 suppliers