HARTING Inc. of North America Heavy Duty Connector Housings, Hoods, Bases 19460100435

Description
Hood - Coupling Connector Top Entry M20 10A IP65 - Dust Tight, Water Resistant
Request a Quote Datasheet
Description
Hood - Coupling Connector Top Entry M20 10A IP65 - Dust Tight, Water Resistant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heavy Duty Connector Housings, Hoods, Bases - 19460100435-ND - DigiKey
Thief River Falls, MN, United States
Heavy Duty Connector Housings, Hoods, Bases
19460100435-ND
Heavy Duty Connector Housings, Hoods, Bases 19460100435-ND
Hood - Coupling Connector Top Entry M20 10A IP65 - Dust Tight, Water Resistant

Hood - Coupling Connector Top Entry M20 10A IP65 - Dust Tight, Water Resistant

Buy Now Datasheet
Han-Eco 10A Cable To Cable Hood M20 W/o Gland Harting - 37AC2221 - Newark, An Avnet Company
Chicago, IL, United States
Han-Eco 10A Cable To Cable Hood M20 W/o Gland Harting
37AC2221
Han-Eco 10A Cable To Cable Hood M20 W/o Gland Harting 37AC2221
Han-Eco 10A Cable to Cable Hood M20 w/o gland

Han-Eco 10A Cable to Cable Hood M20 w/o gland

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 19460100435-ND 37AC2221
Product Name Heavy Duty Connector Housings, Hoods, Bases Han-Eco 10A Cable To Cable Hood M20 W/o Gland Harting
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

3-Prong Straight Connector, 15 Amp 125 Volt 5-15R Orange - 5602 - Suzhou Ele Mfg Co., Ltd.
Specs
Geometry Straight
Voltage Rating 125 volts
Current Rating 15.0 amps
View Details
ix Industrial IO Plug - NDHN3E7 - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Rectangular Connectors, Heavy Duty
Gender Male / Plug
Termination IDC
View Details
2 suppliers
41 Position Hermetic Bulkhead Connector - 24054 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details