HARTING Inc. of North America Heavy Duty Connector Housings, Hoods, Bases 19460100302

Description
Base - Panel Mount Connector Bottom Entry 10A IP65 - Dust Tight, Water Resistant
Request a Quote Datasheet
Description
Base - Panel Mount Connector Bottom Entry 10A IP65 - Dust Tight, Water Resistant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heavy Duty Connector Housings, Hoods, Bases - 1195-5925-ND - DigiKey
Thief River Falls, MN, United States
Heavy Duty Connector Housings, Hoods, Bases
1195-5925-ND
Heavy Duty Connector Housings, Hoods, Bases 1195-5925-ND
Base - Panel Mount Connector Bottom Entry 10A IP65 - Dust Tight, Water Resistant

Base - Panel Mount Connector Bottom Entry 10A IP65 - Dust Tight, Water Resistant

Buy Now Datasheet
Housing, Bulkhead Mount, 10A, 1 Lever; Product Range Harting - 24AC4330 - Newark, An Avnet Company
Chicago, IL, United States
Housing, Bulkhead Mount, 10A, 1 Lever; Product Range Harting
24AC4330
Housing, Bulkhead Mount, 10A, 1 Lever; Product Range Harting 24AC4330
HOUSING, BULKHEAD MOUNT, 10A, 1 LEVER; Product Range:Han-Eco Series; Connector Mounting:Bulkhead Mount; Rectangular Shell Size:10A; For Use With:Harting Han-Eco Series Size 10A Hoods & Inserts; Locking Type:1 Lever RoHS Compliant: Yes

HOUSING, BULKHEAD MOUNT, 10A, 1 LEVER; Product Range:Han-Eco Series; Connector Mounting:Bulkhead Mount; Rectangular Shell Size:10A; For Use With:Harting Han-Eco Series Size 10A Hoods & Inserts; Locking Type:1 Lever RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 1195-5925-ND 24AC4330
Product Name Heavy Duty Connector Housings, Hoods, Bases Housing, Bulkhead Mount, 10A, 1 Lever; Product Range Harting
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

PC Pin, Single Post Connectors - 36-1407-2-ND - DigiKey
Specs
Connector Type Board Mount Connector
Mounting Through Hole
View Details
2 suppliers
Arduino Headers Kit (soldered) - AS-ACC-ARDHEADERSSOLDER-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
25-Pin Hermetic D-sub Connector - 54667 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type D-Sub Connector; Military Connector; USB
Current Rating 3.0 amps
View Details
Subminiature D-type Connector, 15 Pins, In-Vacuum, Female Pins - A1881-1-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details