Base - Panel Mount Connector Bottom Entry 10A IP65 - Dust Tight, Water Resistant
HOUSING, BULKHEAD MOUNT, 10A, 1 LEVER; Product Range:Han-Eco Series; Connector Mounting:Bulkhead Mount; Rectangular Shell Size:10A; For Use With:Harting Han-Eco Series Size 10A Hoods & Inserts; Locking Type:1 Lever RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | 1195-5924-ND | 24AC4329 |
| Product Name | Heavy Duty Connector Housings, Hoods, Bases | Housing, Bulkhead Mount, 10A, 1 Lever; Product Range Harting |
| Connector Type | Rectangular Connectors, Heavy Duty |