HARTING Inc. of North America Heavy Duty Connector Housings, Hoods, Bases 19460100292

Description
Base - Box Mount Connector Side Entry, Dual M20 10A IP65 - Dust Tight, Water Resistant
Request a Quote Datasheet
Description
Base - Box Mount Connector Side Entry, Dual M20 10A IP65 - Dust Tight, Water Resistant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heavy Duty Connector Housings, Hoods, Bases - 19460100292-ND - DigiKey
Thief River Falls, MN, United States
Heavy Duty Connector Housings, Hoods, Bases
19460100292-ND
Heavy Duty Connector Housings, Hoods, Bases 19460100292-ND
Base - Box Mount Connector Side Entry, Dual M20 10A IP65 - Dust Tight, Water Resistant

Base - Box Mount Connector Side Entry, Dual M20 10A IP65 - Dust Tight, Water Resistant

Buy Now Datasheet
Han-Eco 10A Surface Mount Housing W/ Cover 2Xm20 W/o Gland Harting - 37AC2219 - Newark, An Avnet Company
Chicago, IL, United States
Han-Eco 10A Surface Mount Housing W/ Cover 2Xm20 W/o Gland Harting
37AC2219
Han-Eco 10A Surface Mount Housing W/ Cover 2Xm20 W/o Gland Harting 37AC2219
Han-Eco 10A Surface Mount Housing w/ cover 2xM20 w/o gland

Han-Eco 10A Surface Mount Housing w/ cover 2xM20 w/o gland

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 19460100292-ND 37AC2219
Product Name Heavy Duty Connector Housings, Hoods, Bases Han-Eco 10A Surface Mount Housing W/ Cover 2Xm20 W/o Gland Harting
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

0.025″ Sq. Socket Jumper, 28 AWG PVC Test Lead - SALE-9120 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Contact Size (AWG) 28 AWG
View Details
Hermetic Bulkhead Connector - 24056 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
SIM Card 6Pin + Micro-SIM Card Sockets, 8Pin Connector Push-Pull Type - ET-SIM6SD - Eteily Technologies India Pvt. Ltd.
Specs
Connector Type Card Edge Connector
View Details