HARTING Inc. of North America Side Entry Hood Size 10B Stainless Steel; Product Range Harting 19443100547

Description
SIDE ENTRY HOOD SIZE 10B STAINLESS STEEL; Product Range:Han-INOX Series; Cable Exit Angle:90°; Connector Body Material:Stainless Steel Body; For Use With:Han 10B Inserts & Bases; Locking Type:1 Lever; Rectangular Shell Size:10B RoHS Compliant: Yes
Datasheet
Description
SIDE ENTRY HOOD SIZE 10B STAINLESS STEEL; Product Range:Han-INOX Series; Cable Exit Angle:90°; Connector Body Material:Stainless Steel Body; For Use With:Han 10B Inserts & Bases; Locking Type:1 Lever; Rectangular Shell Size:10B RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Side Entry Hood Size 10B Stainless Steel; Product Range Harting - 62M2205 - Newark, An Avnet Company
Chicago, IL, United States
Side Entry Hood Size 10B Stainless Steel; Product Range Harting
62M2205
Side Entry Hood Size 10B Stainless Steel; Product Range Harting 62M2205
SIDE ENTRY HOOD SIZE 10B STAINLESS STEEL; Product Range:Han-INOX Series; Cable Exit Angle:90°; Connector Body Material:Stainless Steel Body; For Use With:Han 10B Inserts & Bases; Locking Type:1 Lever; Rectangular Shell Size:10B RoHS Compliant: Yes

SIDE ENTRY HOOD SIZE 10B STAINLESS STEEL; Product Range:Han-INOX Series; Cable Exit Angle:90°; Connector Body Material:Stainless Steel Body; For Use With:Han 10B Inserts & Bases; Locking Type:1 Lever; Rectangular Shell Size:10B RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 62M2205
Product Name Side Entry Hood Size 10B Stainless Steel; Product Range Harting
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - MINI™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Spheric Bearing
Housing Bore / Bearing O.D. 8 to 15 mm (0.3150 to 0.5906 inch)
Material AlMgSi12
View Details
Bearing housings - Split pillow blocks – SAF and SAW series - SAF 1507 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 72 mm (2.83 inch)
View Details
Bearing Parts - Races - Hartford Technologies, Inc.
Hartford Technologies, Inc.
Specs
Housing Type Ball Bearing Inner Ring; Ball Bearing Outer Ring; Needle Bearing Inner Ring; Roller Bearing Inner Ring; Roller Bearing Outer Ring
Material Steel
View Details