HARTING Inc. of North America Heavy Duty Connector Housings, Hoods, Bases 19440030801

Description
Base - Panel Mount 90° Connector Side Entry 3A IP67 - Dust Tight, Waterproof
Request a Quote Datasheet
Description
Base - Panel Mount 90° Connector Side Entry 3A IP67 - Dust Tight, Waterproof
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heavy Duty Connector Housings, Hoods, Bases - 1195-3189-ND - DigiKey
Thief River Falls, MN, United States
Heavy Duty Connector Housings, Hoods, Bases
1195-3189-ND
Heavy Duty Connector Housings, Hoods, Bases 1195-3189-ND
Base - Panel Mount 90° Connector Side Entry 3A IP67 - Dust Tight, Waterproof

Base - Panel Mount 90° Connector Side Entry 3A IP67 - Dust Tight, Waterproof

Buy Now Datasheet
Power Connectors - 19440030801 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Power Connectors
19440030801
Power Connectors 19440030801
Heavy Duty Power Connectors HAN 3A BLKHD

Heavy Duty Power Connectors HAN 3A BLKHD

Buy Now
Bulkhead Housing, Han 3A Insert; Product Range Harting - 45W1231 - Newark, An Avnet Company
Chicago, IL, United States
Bulkhead Housing, Han 3A Insert; Product Range Harting
45W1231
Bulkhead Housing, Han 3A Insert; Product Range Harting 45W1231
BULKHEAD HOUSING, HAN 3A INSERT; Product Range:Han-INOX Series; Connector Mounting:Bulkhead Mount; Rectangular Shell Size:3A; For Use With:Han INOX 3A Inserts & Hoods; Locking Type:2 Lever RoHS Compliant: Yes

BULKHEAD HOUSING, HAN 3A INSERT; Product Range:Han-INOX Series; Connector Mounting:Bulkhead Mount; Rectangular Shell Size:3A; For Use With:Han INOX 3A Inserts & Hoods; Locking Type:2 Lever RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1195-3189-ND 19440030801 45W1231
Product Name Heavy Duty Connector Housings, Hoods, Bases Power Connectors Bulkhead Housing, Han 3A Insert; Product Range Harting
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

BNC Female to TNC Male, Adapter - 9298 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Connector Type Coaxial Connector
Coupling / Adapter Coupling / Adapter
Gender Male / Plug; Female / Jack
View Details
128 Position Hermetic Bulkhead Connector - 24060 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 22 AWG
View Details
N Female Bulkhead R/A PCB Mount Connector (LONG THREAD SW) - ET-NFRA-BH-PCL - Eteily Technologies India Pvt. Ltd.
Specs
Connector Type RF and Microwave Connector
Gender Female / Jack
Geometry Right Angle
View Details