The 3A Inox Bulkhead Housing with Cover is designed for use in harsh environments, accommodating mounted female inserts or Han-Brid® inserts. It features a single locking lever for secure closure and is constructed from uncoated stainless steel, ensuring durability and resistance to corrosion. The housing operates within a temperature range of -40 to +125 °C and has an IP67 rating, providing excellent protection against dust and water ingress. The product is RoHS compliant and meets various safety standards, including approvals from DNV GL and UL/CSA. Weighing 77 grams, it is suitable for industrial applications requiring reliable and robust housing solutions.
3A INOX (STAINLESS STEEL) BULKHEAD HOUSING W/ COVER, FOR FEMALE INSERT ROHS COMPLIANT: YES
| Newark, An Avnet Company | |
|---|---|
| Product Category | Bearing Rings, Housings, and Flanges |
| Product Number | 28AH1142 |
| Product Name | 3A Inox (Stainless Steel) Bulkhead Housing W/ Cover, For Female Insert Rohs Compliant Harting |