HARTING Inc. of North America Heavy Duty Housing, 24B, 1 Lever, Cable; Heavy Duty Connector Type Harting 19433240298

Description
HEAVY DUTY HOUSING, 24B, 1 LEVER, CABLE; Heavy Duty Connector Type:Base, Cable Mount, Side Entry; Connector Body Material:Nylon (Polyamide), Fibreglass Reinforced; Locking Type:1 Lever; Rectangular Shell Size:24B RoHS Compliant: Yes
Description
HEAVY DUTY HOUSING, 24B, 1 LEVER, CABLE; Heavy Duty Connector Type:Base, Cable Mount, Side Entry; Connector Body Material:Nylon (Polyamide), Fibreglass Reinforced; Locking Type:1 Lever; Rectangular Shell Size:24B RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Heavy Duty Housing, part number 19 43 324 0298, is designed for robust applications requiring a durable connector solution. It features a single locking lever and is classified as a size 24B housing with side entry for cable management. The housing is constructed from polyamide (PA) and is reinforced with fiberglass, providing enhanced strength and durability. It has a temperature range of -40 to +125 °C and offers a degree of protection rated at IP66, making it suitable for harsh environments. The housing accommodates cable entries with a clamping range of 16 to 28 mm and includes integrated cable glands. It is compliant with RoHS regulations, with specific exemptions noted, and meets the specifications outlined in IEC 61984. The product is manufactured in Germany and is suitable for various industrial applications where reliable connectivity is essential.

Datasheet Summary
Powered by GS/AI

The Heavy Duty Housing, part number 19 43 324 0298, is designed for robust applications requiring a durable connector solution. It features a single locking lever and is classified as a size 24B housing with side entry for cable management. The housing is constructed from polyamide (PA) and is reinforced with fiberglass, providing enhanced strength and durability. It has a temperature range of -40 to +125 °C and offers a degree of protection rated at IP66, making it suitable for harsh environments. The housing accommodates cable entries with a clamping range of 16 to 28 mm and includes integrated cable glands. It is compliant with RoHS regulations, with specific exemptions noted, and meets the specifications outlined in IEC 61984. The product is manufactured in Germany and is suitable for various industrial applications where reliable connectivity is essential.

Suppliers

Company
Product
Description
Supplier Links
Heavy Duty Housing, 24B, 1 Lever, Cable; Heavy Duty Connector Type Harting - 25AJ3852 - Newark, An Avnet Company
Chicago, IL, United States
Heavy Duty Housing, 24B, 1 Lever, Cable; Heavy Duty Connector Type Harting
25AJ3852
Heavy Duty Housing, 24B, 1 Lever, Cable; Heavy Duty Connector Type Harting 25AJ3852
HEAVY DUTY HOUSING, 24B, 1 LEVER, CABLE; Heavy Duty Connector Type:Base, Cable Mount, Side Entry; Connector Body Material:Nylon (Polyamide), Fibreglass Reinforced; Locking Type:1 Lever; Rectangular Shell Size:24B RoHS Compliant: Yes

HEAVY DUTY HOUSING, 24B, 1 LEVER, CABLE; Heavy Duty Connector Type:Base, Cable Mount, Side Entry; Connector Body Material:Nylon (Polyamide), Fibreglass Reinforced; Locking Type:1 Lever; Rectangular Shell Size:24B RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 25AJ3852
Product Name Heavy Duty Housing, 24B, 1 Lever, Cable; Heavy Duty Connector Type Harting
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - EXALIGN™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Square With a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material Cast Iron
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 350 mm (13.78 inch)
Bearing Bore / Ring O.D. 12.6 inch (320 mm)
View Details
Bearing housings - Split pillow blocks – SAF and SAW series - SAF 1507 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 72 mm (2.83 inch)
View Details