HARTING Inc. of North America Heavy Duty Housing, 10B, 2 Lever, Panel; Connector Body Material Harting 19433100232

Description
HEAVY DUTY HOUSING, 10B, 2 LEVER, PANEL; Connector Body Material:Nylon (Polyamide), Fibreglass Reinforced; Locking Type:2 Lever; Rectangular Shell Size:10B; For Use With:Harting Han-Eco B Series Inserts & Modules; Product RoHS Compliant: Yes
Datasheet
Description
HEAVY DUTY HOUSING, 10B, 2 LEVER, PANEL; Connector Body Material:Nylon (Polyamide), Fibreglass Reinforced; Locking Type:2 Lever; Rectangular Shell Size:10B; For Use With:Harting Han-Eco B Series Inserts & Modules; Product RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heavy Duty Housing, 10B, 2 Lever, Panel; Connector Body Material Harting - 01AH0620 - Newark, An Avnet Company
Chicago, IL, United States
Heavy Duty Housing, 10B, 2 Lever, Panel; Connector Body Material Harting
01AH0620
Heavy Duty Housing, 10B, 2 Lever, Panel; Connector Body Material Harting 01AH0620
HEAVY DUTY HOUSING, 10B, 2 LEVER, PANEL; Connector Body Material:Nylon (Polyamide), Fibreglass Reinforced; Locking Type:2 Lever; Rectangular Shell Size:10B; For Use With:Harting Han-Eco B Series Inserts & Modules; Product RoHS Compliant: Yes

HEAVY DUTY HOUSING, 10B, 2 LEVER, PANEL; Connector Body Material:Nylon (Polyamide), Fibreglass Reinforced; Locking Type:2 Lever; Rectangular Shell Size:10B; For Use With:Harting Han-Eco B Series Inserts & Modules; Product RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 01AH0620
Product Name Heavy Duty Housing, 10B, 2 Lever, Panel; Connector Body Material Harting
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - UNI™ - GGB
Specs
Housing Type 4-Bolt Flange; Pillow / Plummer Block (One-piece); Horizontal and Vertical Attachments and a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material GGG40
View Details
.187 in. ID, .250 in. OD Anodized Aluminum Inner Ring Bearing Spacer - BHAINR-187250125 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Aluminum
View Details
Bearing Parts - Races - Hartford Technologies, Inc.
Hartford Technologies, Inc.
Specs
Housing Type Ball Bearing Inner Ring; Ball Bearing Outer Ring; Needle Bearing Inner Ring; Roller Bearing Inner Ring; Roller Bearing Outer Ring
Material Steel
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 85 mm (3.35 inch)
Bearing Bore / Ring O.D. 2.95 inch (75 mm)
View Details