HARTING Inc. of North America Han-Eco 24B Housing, Single Lever, W/ Cover Outdoor Rohs Compliant Harting 19432240341

Description
HAN-ECO 24B HOUSING, SINGLE LEVER, W/ COVER - OUTDOOR ROHS COMPLIANT: YES
Description
HAN-ECO 24B HOUSING, SINGLE LEVER, W/ COVER - OUTDOOR ROHS COMPLIANT: YES

Suppliers

Company
Product
Description
Supplier Links
Han-Eco 24B Housing, Single Lever, W/ Cover Outdoor Rohs Compliant Harting - 97AC8498 - Newark, An Avnet Company
Chicago, IL, United States
Han-Eco 24B Housing, Single Lever, W/ Cover Outdoor Rohs Compliant Harting
97AC8498
Han-Eco 24B Housing, Single Lever, W/ Cover Outdoor Rohs Compliant Harting 97AC8498
HAN-ECO 24B HOUSING, SINGLE LEVER, W/ COVER - OUTDOOR ROHS COMPLIANT: YES

HAN-ECO 24B HOUSING, SINGLE LEVER, W/ COVER - OUTDOOR ROHS COMPLIANT: YES

Supplier's Site
Heavy Duty Housing, 24B, 1Lever/bulkhead; Connector Body Material Harting - 01AH0616 - Newark, An Avnet Company
Chicago, IL, United States
Heavy Duty Housing, 24B, 1Lever/bulkhead; Connector Body Material Harting
01AH0616
Heavy Duty Housing, 24B, 1Lever/bulkhead; Connector Body Material Harting 01AH0616
HEAVY DUTY HOUSING, 24B, 1LEVER/BULKHEAD; Connector Body Material:Nylon (Polyamide), Fibreglass Reinforced; Locking Type:1 Lever; Rectangular Shell Size:24B; For Use With:Harting Han-Eco B Series Inserts & Modules; Product RoHS Compliant: Yes

HEAVY DUTY HOUSING, 24B, 1LEVER/BULKHEAD; Connector Body Material:Nylon (Polyamide), Fibreglass Reinforced; Locking Type:1 Lever; Rectangular Shell Size:24B; For Use With:Harting Han-Eco B Series Inserts & Modules; Product RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 97AC8498
Product Name Han-Eco 24B Housing, Single Lever, W/ Cover Outdoor Rohs Compliant Harting
Unlock Full Specs
to access all available technical data

Similar Products

0.625
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Housing Bore / Bearing O.D. 15.87 mm (0.6250 inch)
Material Aluminum
View Details
Self-Aligning Bearing Housing - MINI™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Spheric Bearing
Housing Bore / Bearing O.D. 8 to 15 mm (0.3150 to 0.5906 inch)
Material AlMgSi12
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 40 mm (1.57 inch)
Bearing Bore / Ring O.D. 1.38 inch (35 mm)
View Details
Bearing housings - Split plummer block housings – SONL series - SONL 217-517 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 150 mm (5.91 inch)
View Details