HARTING Inc. of North America Heavy Duty Housing, 10B, 1 Lever, Cable; Heavy Duty Connector Type Harting 19432100296

Description
HEAVY DUTY HOUSING, 10B, 1 LEVER, CABLE; Heavy Duty Connector Type:Base, Cable Mount, Side Entry; Connector Body Material:Nylon (Polyamide), Fibreglass Reinforced; Locking Type:1 Lever; Rectangular Shell Size:10B RoHS Compliant: Yes
Datasheet
Description
HEAVY DUTY HOUSING, 10B, 1 LEVER, CABLE; Heavy Duty Connector Type:Base, Cable Mount, Side Entry; Connector Body Material:Nylon (Polyamide), Fibreglass Reinforced; Locking Type:1 Lever; Rectangular Shell Size:10B RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heavy Duty Housing, 10B, 1 Lever, Cable; Heavy Duty Connector Type Harting - 25AJ3796 - Newark, An Avnet Company
Chicago, IL, United States
Heavy Duty Housing, 10B, 1 Lever, Cable; Heavy Duty Connector Type Harting
25AJ3796
Heavy Duty Housing, 10B, 1 Lever, Cable; Heavy Duty Connector Type Harting 25AJ3796
HEAVY DUTY HOUSING, 10B, 1 LEVER, CABLE; Heavy Duty Connector Type:Base, Cable Mount, Side Entry; Connector Body Material:Nylon (Polyamide), Fibreglass Reinforced; Locking Type:1 Lever; Rectangular Shell Size:10B RoHS Compliant: Yes

HEAVY DUTY HOUSING, 10B, 1 LEVER, CABLE; Heavy Duty Connector Type:Base, Cable Mount, Side Entry; Connector Body Material:Nylon (Polyamide), Fibreglass Reinforced; Locking Type:1 Lever; Rectangular Shell Size:10B RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 25AJ3796
Product Name Heavy Duty Housing, 10B, 1 Lever, Cable; Heavy Duty Connector Type Harting
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - MINI™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Spheric Bearing
Housing Bore / Bearing O.D. 8 to 15 mm (0.3150 to 0.5906 inch)
Material AlMgSi12
View Details
Bearing housings - Split plummer block housings – SONL series - SONL 217-517 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 150 mm (5.91 inch)
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 265 mm (10.43 inch)
Bearing Bore / Ring O.D. 9.45 inch (240 mm)
View Details