HARTING Inc. of North America Heavy Duty Housing, 10B, 1 Lever, Cable; Heavy Duty Connector Type Harting 19432100257

Description
HEAVY DUTY HOUSING, 10B, 1 LEVER, CABLE; Heavy Duty Connector Type:Base, Cable Mount, Side Entry; Connector Body Material:Nylon (Polyamide), Fibreglass Reinforced; Locking Type:1 Lever; Rectangular Shell Size:10B RoHS Compliant: Yes
Datasheet
Description
HEAVY DUTY HOUSING, 10B, 1 LEVER, CABLE; Heavy Duty Connector Type:Base, Cable Mount, Side Entry; Connector Body Material:Nylon (Polyamide), Fibreglass Reinforced; Locking Type:1 Lever; Rectangular Shell Size:10B RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heavy Duty Housing, 10B, 1 Lever, Cable; Heavy Duty Connector Type Harting - 25AJ3794 - Newark, An Avnet Company
Chicago, IL, United States
Heavy Duty Housing, 10B, 1 Lever, Cable; Heavy Duty Connector Type Harting
25AJ3794
Heavy Duty Housing, 10B, 1 Lever, Cable; Heavy Duty Connector Type Harting 25AJ3794
HEAVY DUTY HOUSING, 10B, 1 LEVER, CABLE; Heavy Duty Connector Type:Base, Cable Mount, Side Entry; Connector Body Material:Nylon (Polyamide), Fibreglass Reinforced; Locking Type:1 Lever; Rectangular Shell Size:10B RoHS Compliant: Yes

HEAVY DUTY HOUSING, 10B, 1 LEVER, CABLE; Heavy Duty Connector Type:Base, Cable Mount, Side Entry; Connector Body Material:Nylon (Polyamide), Fibreglass Reinforced; Locking Type:1 Lever; Rectangular Shell Size:10B RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 25AJ3794
Product Name Heavy Duty Housing, 10B, 1 Lever, Cable; Heavy Duty Connector Type Harting
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - MINI™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Spheric Bearing
Housing Bore / Bearing O.D. 8 to 15 mm (0.3150 to 0.5906 inch)
Material AlMgSi12
View Details
.125 in. ID, .187 in. OD Anodized Aluminum Inner Ring Bearing Spacer - BHAINR-125187188 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Aluminum
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 19 mm (0.7480 inch)
Bearing Bore / Ring O.D. 0.5906 inch (15 mm)
View Details
Bearing housings - Split pillow blocks – SAF and SAW series - SAF 1507 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 72 mm (2.83 inch)
View Details