HEAVY DUTY TOP, 24B, 1 LEVER, CABLE; Heavy Duty Connector Type:Hood, Top Entry; Connector Body Material:Nylon (Polyamide), Fibreglass Reinforced; Locking Type:1 Lever; Rectangular Shell Size:24B; Product Range:Han-Eco B Series RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Bearing Rings, Housings, and Flanges |
| Product Number | 39AH8169 |
| Product Name | Heavy Duty Top, 24B, 1 Lever, Cable; Heavy Duty Connector Type Harting |