HARTING Inc. of North America Heavy Duty Top, 16B, 2 Lever, Cable; Heavy Duty Connector Type Harting 19431160737

Description
HEAVY DUTY TOP, 16B, 2 LEVER, CABLE; Heavy Duty Connector Type:Hood, Top Entry; Connector Body Material:Nylon (Polyamide), Fibreglass Reinforced; Locking Type:2 Lever; Rectangular Shell Size:16B; Product Range:Han-Eco B Series RoHS Compliant: Yes
Datasheet
Description
HEAVY DUTY TOP, 16B, 2 LEVER, CABLE; Heavy Duty Connector Type:Hood, Top Entry; Connector Body Material:Nylon (Polyamide), Fibreglass Reinforced; Locking Type:2 Lever; Rectangular Shell Size:16B; Product Range:Han-Eco B Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heavy Duty Top, 16B, 2 Lever, Cable; Heavy Duty Connector Type Harting - 25AJ3769 - Newark, An Avnet Company
Chicago, IL, United States
Heavy Duty Top, 16B, 2 Lever, Cable; Heavy Duty Connector Type Harting
25AJ3769
Heavy Duty Top, 16B, 2 Lever, Cable; Heavy Duty Connector Type Harting 25AJ3769
HEAVY DUTY TOP, 16B, 2 LEVER, CABLE; Heavy Duty Connector Type:Hood, Top Entry; Connector Body Material:Nylon (Polyamide), Fibreglass Reinforced; Locking Type:2 Lever; Rectangular Shell Size:16B; Product Range:Han-Eco B Series RoHS Compliant: Yes

HEAVY DUTY TOP, 16B, 2 LEVER, CABLE; Heavy Duty Connector Type:Hood, Top Entry; Connector Body Material:Nylon (Polyamide), Fibreglass Reinforced; Locking Type:2 Lever; Rectangular Shell Size:16B; Product Range:Han-Eco B Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 25AJ3769
Product Name Heavy Duty Top, 16B, 2 Lever, Cable; Heavy Duty Connector Type Harting
Unlock Full Specs
to access all available technical data

Similar Products

.378 in. ID, .498 in. OD Anodized Aluminum Outer Ring Bearing Spacer - BHAOTR-378498375 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Aluminum
View Details
Self-Aligning Bearing Housing - UNI™ - GGB
Specs
Housing Type 4-Bolt Flange; Pillow / Plummer Block (One-piece); Horizontal and Vertical Attachments and a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material GGG40
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 69.85 mm (2.75 inch)
Bearing Bore / Ring O.D. 2.25 inch (57.15 mm)
View Details
Bearing housings - Split plummer block housings – SNLN 30 series - SNLN 3024 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 180 mm (7.09 inch)
View Details