HARTING Inc. of North America Heavy Duty Housing, 16B, 2 Lever, Cable; Heavy Duty Connector Type Harting 19431160268

Description
HEAVY DUTY HOUSING, 16B, 2 LEVER, CABLE; Heavy Duty Connector Type:Base, Cable Mount, Side Entry; Connector Body Material:Nylon (Polyamide), Fibreglass Reinforced; Locking Type:2 Lever; Rectangular Shell Size:16B RoHS Compliant: Yes
Datasheet
Description
HEAVY DUTY HOUSING, 16B, 2 LEVER, CABLE; Heavy Duty Connector Type:Base, Cable Mount, Side Entry; Connector Body Material:Nylon (Polyamide), Fibreglass Reinforced; Locking Type:2 Lever; Rectangular Shell Size:16B RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heavy Duty Housing, 16B, 2 Lever, Cable; Heavy Duty Connector Type Harting - 25AJ3762 - Newark, An Avnet Company
Chicago, IL, United States
Heavy Duty Housing, 16B, 2 Lever, Cable; Heavy Duty Connector Type Harting
25AJ3762
Heavy Duty Housing, 16B, 2 Lever, Cable; Heavy Duty Connector Type Harting 25AJ3762
HEAVY DUTY HOUSING, 16B, 2 LEVER, CABLE; Heavy Duty Connector Type:Base, Cable Mount, Side Entry; Connector Body Material:Nylon (Polyamide), Fibreglass Reinforced; Locking Type:2 Lever; Rectangular Shell Size:16B RoHS Compliant: Yes

HEAVY DUTY HOUSING, 16B, 2 LEVER, CABLE; Heavy Duty Connector Type:Base, Cable Mount, Side Entry; Connector Body Material:Nylon (Polyamide), Fibreglass Reinforced; Locking Type:2 Lever; Rectangular Shell Size:16B RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 25AJ3762
Product Name Heavy Duty Housing, 16B, 2 Lever, Cable; Heavy Duty Connector Type Harting
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - MINI™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Spheric Bearing
Housing Bore / Bearing O.D. 8 to 15 mm (0.3150 to 0.5906 inch)
Material AlMgSi12
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 10 mm (0.3937 inch)
Bearing Bore / Ring O.D. 0.2756 inch (7 mm)
View Details
Bearing housings - Split plummer block housings – SNLN 30 series - SNLN 3024 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 180 mm (7.09 inch)
View Details