HARTING Inc. of North America Han-Eco 10B Hood Single Lever, Side Entry, M20 W/ Gland (Holds Cable 6-13Mm) Rohs Compliant Harting 19431100545

Description
HAN-ECO 10B HOOD SINGLE LEVER, SIDE ENTRY, M20 W/ GLAND (HOLDS CABLE 6-13MM) ROHS COMPLIANT: YES
Datasheet
Description
HAN-ECO 10B HOOD SINGLE LEVER, SIDE ENTRY, M20 W/ GLAND (HOLDS CABLE 6-13MM) ROHS COMPLIANT: YES
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Han-Eco 10B Hood Single Lever, Side Entry, M20 W/ Gland (Holds Cable 6-13Mm) Rohs Compliant Harting - 97AC8434 - Newark, An Avnet Company
Chicago, IL, United States
Han-Eco 10B Hood Single Lever, Side Entry, M20 W/ Gland (Holds Cable 6-13Mm) Rohs Compliant Harting
97AC8434
Han-Eco 10B Hood Single Lever, Side Entry, M20 W/ Gland (Holds Cable 6-13Mm) Rohs Compliant Harting 97AC8434
HAN-ECO 10B HOOD SINGLE LEVER, SIDE ENTRY, M20 W/ GLAND (HOLDS CABLE 6-13MM) ROHS COMPLIANT: YES

HAN-ECO 10B HOOD SINGLE LEVER, SIDE ENTRY, M20 W/ GLAND (HOLDS CABLE 6-13MM) ROHS COMPLIANT: YES

Supplier's Site Datasheet
Hood, Side Entry, 10B, M20, 1 Lever; Connector Body Material Harting - 01AH0577 - Newark, An Avnet Company
Chicago, IL, United States
Hood, Side Entry, 10B, M20, 1 Lever; Connector Body Material Harting
01AH0577
Hood, Side Entry, 10B, M20, 1 Lever; Connector Body Material Harting 01AH0577
HOOD, SIDE ENTRY, 10B, M20, 1 LEVER; Connector Body Material:Nylon (Polyamide), Fibreglass Reinforced; Locking Type:1 Lever; Rectangular Shell Size:10B; For Use With:Harting Han-Eco B Series Inserts & Modules; Product Range:Han-Eco BRoHS Compliant: Yes

HOOD, SIDE ENTRY, 10B, M20, 1 LEVER; Connector Body Material:Nylon (Polyamide), Fibreglass Reinforced; Locking Type:1 Lever; Rectangular Shell Size:10B; For Use With:Harting Han-Eco B Series Inserts & Modules; Product Range:Han-Eco BRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 97AC8434
Product Name Han-Eco 10B Hood Single Lever, Side Entry, M20 W/ Gland (Holds Cable 6-13Mm) Rohs Compliant Harting
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - MINI™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Spheric Bearing
Housing Bore / Bearing O.D. 8 to 15 mm (0.3150 to 0.5906 inch)
Material AlMgSi12
View Details
Bearing housings - Split plummer block housings – SNLN 30 series - SNLN 3024 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 180 mm (7.09 inch)
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 52 mm (2.05 inch)
Bearing Bore / Ring O.D. 1.77 inch (45 mm)
View Details