HARTING Inc. of North America Heavy Duty Housing, 10B, 1 Lever, Cable; Heavy Duty Connector Type Harting 19431100256

Description
HEAVY DUTY HOUSING, 10B, 1 LEVER, CABLE; Heavy Duty Connector Type:Base, Cable Mount, Side Entry; Connector Body Material:Nylon (Polyamide), Fibreglass Reinforced; Locking Type:1 Lever; Rectangular Shell Size:10B RoHS Compliant: Yes
Datasheet
Description
HEAVY DUTY HOUSING, 10B, 1 LEVER, CABLE; Heavy Duty Connector Type:Base, Cable Mount, Side Entry; Connector Body Material:Nylon (Polyamide), Fibreglass Reinforced; Locking Type:1 Lever; Rectangular Shell Size:10B RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heavy Duty Housing, 10B, 1 Lever, Cable; Heavy Duty Connector Type Harting - 25AJ3745 - Newark, An Avnet Company
Chicago, IL, United States
Heavy Duty Housing, 10B, 1 Lever, Cable; Heavy Duty Connector Type Harting
25AJ3745
Heavy Duty Housing, 10B, 1 Lever, Cable; Heavy Duty Connector Type Harting 25AJ3745
HEAVY DUTY HOUSING, 10B, 1 LEVER, CABLE; Heavy Duty Connector Type:Base, Cable Mount, Side Entry; Connector Body Material:Nylon (Polyamide), Fibreglass Reinforced; Locking Type:1 Lever; Rectangular Shell Size:10B RoHS Compliant: Yes

HEAVY DUTY HOUSING, 10B, 1 LEVER, CABLE; Heavy Duty Connector Type:Base, Cable Mount, Side Entry; Connector Body Material:Nylon (Polyamide), Fibreglass Reinforced; Locking Type:1 Lever; Rectangular Shell Size:10B RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 25AJ3745
Product Name Heavy Duty Housing, 10B, 1 Lever, Cable; Heavy Duty Connector Type Harting
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - EXALIGN™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Square With a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material Cast Iron
View Details
Bearing Mounting Plates, 0.625
Specs
Housing Bore / Bearing O.D. 15.87 mm (0.6250 inch)
Material Aluminum
View Details
Bearing Parts - Races - Hartford Technologies, Inc.
Hartford Technologies, Inc.
Specs
Housing Type Ball Bearing Inner Ring; Ball Bearing Outer Ring; Needle Bearing Inner Ring; Roller Bearing Inner Ring; Roller Bearing Outer Ring
Material Steel
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 12.7 mm (0.5000 inch)
Bearing Bore / Ring O.D. 0.3130 inch (7.95 mm)
View Details