HARTING Inc. of North America Hood, Top Entry, 24B, M32, 2 Lever; Connector Body Material Harting 19430240427

Description
HOOD, TOP ENTRY, 24B, M32, 2 LEVER; Connector Body Material:Nylon (Polyamide), Fibreglass Reinforced; Locking Type:2 Lever; Rectangular Shell Size:24B; For Use With:Harting Han-Eco B Series Inserts & Modules; Product Range:Han-Eco B RoHS Compliant: Yes
Datasheet
Description
HOOD, TOP ENTRY, 24B, M32, 2 LEVER; Connector Body Material:Nylon (Polyamide), Fibreglass Reinforced; Locking Type:2 Lever; Rectangular Shell Size:24B; For Use With:Harting Han-Eco B Series Inserts & Modules; Product Range:Han-Eco B RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hood, Top Entry, 24B, M32, 2 Lever; Connector Body Material Harting - 01AH0553 - Newark, An Avnet Company
Chicago, IL, United States
Hood, Top Entry, 24B, M32, 2 Lever; Connector Body Material Harting
01AH0553
Hood, Top Entry, 24B, M32, 2 Lever; Connector Body Material Harting 01AH0553
HOOD, TOP ENTRY, 24B, M32, 2 LEVER; Connector Body Material:Nylon (Polyamide), Fibreglass Reinforced; Locking Type:2 Lever; Rectangular Shell Size:24B; For Use With:Harting Han-Eco B Series Inserts & Modules; Product Range:Han-Eco B RoHS Compliant: Yes

HOOD, TOP ENTRY, 24B, M32, 2 LEVER; Connector Body Material:Nylon (Polyamide), Fibreglass Reinforced; Locking Type:2 Lever; Rectangular Shell Size:24B; For Use With:Harting Han-Eco B Series Inserts & Modules; Product Range:Han-Eco B RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 01AH0553
Product Name Hood, Top Entry, 24B, M32, 2 Lever; Connector Body Material Harting
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - MINI™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Spheric Bearing
Housing Bore / Bearing O.D. 8 to 15 mm (0.3150 to 0.5906 inch)
Material AlMgSi12
View Details
Bearing housings - Split pillow blocks – SAF and SAW series - SAF 1507 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 72 mm (2.83 inch)
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 90 mm (3.54 inch)
Bearing Bore / Ring O.D. 3.15 inch (80 mm)
View Details