HARTING Inc. of North America Heavy Duty Top, 16B, 1 Lever, Cable; Heavy Duty Connector Type Harting 19430160757

Description
HEAVY DUTY TOP, 16B, 1 LEVER, CABLE; Heavy Duty Connector Type:Hood, Top Entry; Connector Body Material:Nylon (Polyamide), Fibreglass Reinforced; Locking Type:1 Lever; Rectangular Shell Size:16B; Product Range:Han-Eco B Series RoHS Compliant: Yes
Datasheet
Description
HEAVY DUTY TOP, 16B, 1 LEVER, CABLE; Heavy Duty Connector Type:Hood, Top Entry; Connector Body Material:Nylon (Polyamide), Fibreglass Reinforced; Locking Type:1 Lever; Rectangular Shell Size:16B; Product Range:Han-Eco B Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heavy Duty Top, 16B, 1 Lever, Cable; Heavy Duty Connector Type Harting - 25AJ3717 - Newark, An Avnet Company
Chicago, IL, United States
Heavy Duty Top, 16B, 1 Lever, Cable; Heavy Duty Connector Type Harting
25AJ3717
Heavy Duty Top, 16B, 1 Lever, Cable; Heavy Duty Connector Type Harting 25AJ3717
HEAVY DUTY TOP, 16B, 1 LEVER, CABLE; Heavy Duty Connector Type:Hood, Top Entry; Connector Body Material:Nylon (Polyamide), Fibreglass Reinforced; Locking Type:1 Lever; Rectangular Shell Size:16B; Product Range:Han-Eco B Series RoHS Compliant: Yes

HEAVY DUTY TOP, 16B, 1 LEVER, CABLE; Heavy Duty Connector Type:Hood, Top Entry; Connector Body Material:Nylon (Polyamide), Fibreglass Reinforced; Locking Type:1 Lever; Rectangular Shell Size:16B; Product Range:Han-Eco B Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 25AJ3717
Product Name Heavy Duty Top, 16B, 1 Lever, Cable; Heavy Duty Connector Type Harting
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - UNI™ - GGB
Specs
Housing Type 4-Bolt Flange; Pillow / Plummer Block (One-piece); Horizontal and Vertical Attachments and a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material GGG40
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 32 mm (1.26 inch)
Bearing Bore / Ring O.D. 1.14 inch (29 mm)
View Details
Bearing housings - Split plummer block housings – SNLN 30 series - SNLN 3024 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 180 mm (7.09 inch)
View Details