The Heavy Duty Top, 16B, 2 Lever, Cable is a connector hood designed for robust applications. It features a double locking lever mechanism and is part of the Han-Eco B series. The product is constructed from nylon (polyamide) that is fiberglass reinforced, ensuring durability and strength. It has a top entry design with a cable entry size of M32, making it suitable for various cable configurations. This connector hood operates within a temperature range of -40 to +125 °C and has a protection rating of IP66, indicating it is resistant to dust and water ingress. The material used is compliant with RoHS regulations and has a flammability rating of V-0 according to UL 94 standards. The product is manufactured in Germany and adheres to IEC 61984 specifications, ensuring it meets industry standards for safety and performance.
HEAVY DUTY TOP, 16B, 2 LEVER, CABLE; Heavy Duty Connector Type:Hood, Top Entry; Connector Body Material:Nylon (Polyamide), Fibreglass Reinforced; Locking Type:2 Lever; Rectangular Shell Size:16B; Product Range:Han-Eco B Series RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Bearing Rings, Housings, and Flanges |
| Product Number | 25AJ3714 |
| Product Name | Heavy Duty Top, 16B, 2 Lever, Cable; Heavy Duty Connector Type Harting |