HARTING Inc. of North America Hood, Top Entry, 16B, M25, 2 Lever; Connector Body Material Harting 19430160426

Description
HOOD, TOP ENTRY, 16B, M25, 2 LEVER; Connector Body Material:Nylon (Polyamide), Fibreglass Reinforced; Locking Type:2 Lever; Rectangular Shell Size:16B; For Use With:Harting Han-Eco B Series Inserts & Modules; Product Range:Han-Eco B RoHS Compliant: Yes
Datasheet
Description
HOOD, TOP ENTRY, 16B, M25, 2 LEVER; Connector Body Material:Nylon (Polyamide), Fibreglass Reinforced; Locking Type:2 Lever; Rectangular Shell Size:16B; For Use With:Harting Han-Eco B Series Inserts & Modules; Product Range:Han-Eco B RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hood, Top Entry, 16B, M25, 2 Lever; Connector Body Material Harting - 01AH0548 - Newark, An Avnet Company
Chicago, IL, United States
Hood, Top Entry, 16B, M25, 2 Lever; Connector Body Material Harting
01AH0548
Hood, Top Entry, 16B, M25, 2 Lever; Connector Body Material Harting 01AH0548
HOOD, TOP ENTRY, 16B, M25, 2 LEVER; Connector Body Material:Nylon (Polyamide), Fibreglass Reinforced; Locking Type:2 Lever; Rectangular Shell Size:16B; For Use With:Harting Han-Eco B Series Inserts & Modules; Product Range:Han-Eco B RoHS Compliant: Yes

HOOD, TOP ENTRY, 16B, M25, 2 LEVER; Connector Body Material:Nylon (Polyamide), Fibreglass Reinforced; Locking Type:2 Lever; Rectangular Shell Size:16B; For Use With:Harting Han-Eco B Series Inserts & Modules; Product Range:Han-Eco B RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 01AH0548
Product Name Hood, Top Entry, 16B, M25, 2 Lever; Connector Body Material Harting
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - EXALIGN™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Square With a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material Cast Iron
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 22.22 mm (0.8750 inch)
Bearing Bore / Ring O.D. 0.6250 inch (15.87 mm)
View Details