HARTING Inc. of North America Han-Eco 16B Housing, Single Lever, W/ Cover Rohs Compliant Harting 19430160341

Description
HAN-ECO 16B HOUSING, SINGLE LEVER, W/ COVER ROHS COMPLIANT: YES
Datasheet
Description
HAN-ECO 16B HOUSING, SINGLE LEVER, W/ COVER ROHS COMPLIANT: YES
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Han-Eco 16B Housing, Single Lever, W/ Cover Rohs Compliant Harting - 97AC8471 - Newark, An Avnet Company
Chicago, IL, United States
Han-Eco 16B Housing, Single Lever, W/ Cover Rohs Compliant Harting
97AC8471
Han-Eco 16B Housing, Single Lever, W/ Cover Rohs Compliant Harting 97AC8471
HAN-ECO 16B HOUSING, SINGLE LEVER, W/ COVER ROHS COMPLIANT: YES

HAN-ECO 16B HOUSING, SINGLE LEVER, W/ COVER ROHS COMPLIANT: YES

Supplier's Site Datasheet
Heavy Duty Housing, 16B, 1Lever/bulkhead; Connector Body Material Harting - 01AH0547 - Newark, An Avnet Company
Chicago, IL, United States
Heavy Duty Housing, 16B, 1Lever/bulkhead; Connector Body Material Harting
01AH0547
Heavy Duty Housing, 16B, 1Lever/bulkhead; Connector Body Material Harting 01AH0547
HEAVY DUTY HOUSING, 16B, 1LEVER/BULKHEAD; Connector Body Material:Nylon (Polyamide), Fibreglass Reinforced; Locking Type:1 Lever; Rectangular Shell Size:16B; For Use With:Harting Han-Eco B Series Inserts & Modules; Product RoHS Compliant: Yes

HEAVY DUTY HOUSING, 16B, 1LEVER/BULKHEAD; Connector Body Material:Nylon (Polyamide), Fibreglass Reinforced; Locking Type:1 Lever; Rectangular Shell Size:16B; For Use With:Harting Han-Eco B Series Inserts & Modules; Product RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 97AC8471
Product Name Han-Eco 16B Housing, Single Lever, W/ Cover Rohs Compliant Harting
Unlock Full Specs
to access all available technical data

Similar Products

Bearing housings - Split plummer block housings – SNLN 30 series - SNLN 3024 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 180 mm (7.09 inch)
View Details
Self-Aligning Bearing Housing - UNI™ - GGB
Specs
Housing Type 4-Bolt Flange; Pillow / Plummer Block (One-piece); Horizontal and Vertical Attachments and a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material GGG40
View Details