HARTING Inc. of North America Han-Eco 16B Housing, Double Lever Rohs Compliant Harting 19430160320

Description
HAN-ECO 16B HOUSING, DOUBLE LEVER ROHS COMPLIANT: YES
Datasheet
Description
HAN-ECO 16B HOUSING, DOUBLE LEVER ROHS COMPLIANT: YES
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Han-Eco 16B Housing, Double Lever Rohs Compliant Harting - 97AC8469 - Newark, An Avnet Company
Chicago, IL, United States
Han-Eco 16B Housing, Double Lever Rohs Compliant Harting
97AC8469
Han-Eco 16B Housing, Double Lever Rohs Compliant Harting 97AC8469
HAN-ECO 16B HOUSING, DOUBLE LEVER ROHS COMPLIANT: YES

HAN-ECO 16B HOUSING, DOUBLE LEVER ROHS COMPLIANT: YES

Supplier's Site Datasheet
Heavy Duty Housing, 16B, 2Lever/bulkhead; Connector Body Material Harting - 01AH0545 - Newark, An Avnet Company
Chicago, IL, United States
Heavy Duty Housing, 16B, 2Lever/bulkhead; Connector Body Material Harting
01AH0545
Heavy Duty Housing, 16B, 2Lever/bulkhead; Connector Body Material Harting 01AH0545
HEAVY DUTY HOUSING, 16B, 2LEVER/BULKHEAD; Connector Body Material:Nylon (Polyamide), Fibreglass Reinforced; Locking Type:2 Lever; Rectangular Shell Size:16B; For Use With:Harting Han-Eco B Series Inserts & Modules; Product RoHS Compliant: Yes

HEAVY DUTY HOUSING, 16B, 2LEVER/BULKHEAD; Connector Body Material:Nylon (Polyamide), Fibreglass Reinforced; Locking Type:2 Lever; Rectangular Shell Size:16B; For Use With:Harting Han-Eco B Series Inserts & Modules; Product RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 97AC8469
Product Name Han-Eco 16B Housing, Double Lever Rohs Compliant Harting
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - UNI™ - GGB
Specs
Housing Type 4-Bolt Flange; Pillow / Plummer Block (One-piece); Horizontal and Vertical Attachments and a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material GGG40
View Details
Bearing housings - Split plummer block housings – SONL series - SONL 217-517 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 150 mm (5.91 inch)
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 38.1 mm (1.5 inch)
Bearing Bore / Ring O.D. 1.25 inch (31.75 mm)
View Details