HARTING Inc. of North America Hood, Side Entry, 10B, M20, 2 Lever; Connector Body Material Harting 19430100525

Description
HOOD, SIDE ENTRY, 10B, M20, 2 LEVER; Connector Body Material:Nylon (Polyamide), Fibreglass Reinforced; Locking Type:2 Lever; Rectangular Shell Size:10B; For Use With:Harting Han-Eco B Series Inserts & Modules; Product Range:Han-Eco BRoHS Compliant: Yes
Datasheet
Description
HOOD, SIDE ENTRY, 10B, M20, 2 LEVER; Connector Body Material:Nylon (Polyamide), Fibreglass Reinforced; Locking Type:2 Lever; Rectangular Shell Size:10B; For Use With:Harting Han-Eco B Series Inserts & Modules; Product Range:Han-Eco BRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hood, Side Entry, 10B, M20, 2 Lever; Connector Body Material Harting - 01AH0541 - Newark, An Avnet Company
Chicago, IL, United States
Hood, Side Entry, 10B, M20, 2 Lever; Connector Body Material Harting
01AH0541
Hood, Side Entry, 10B, M20, 2 Lever; Connector Body Material Harting 01AH0541
HOOD, SIDE ENTRY, 10B, M20, 2 LEVER; Connector Body Material:Nylon (Polyamide), Fibreglass Reinforced; Locking Type:2 Lever; Rectangular Shell Size:10B; For Use With:Harting Han-Eco B Series Inserts & Modules; Product Range:Han-Eco BRoHS Compliant: Yes

HOOD, SIDE ENTRY, 10B, M20, 2 LEVER; Connector Body Material:Nylon (Polyamide), Fibreglass Reinforced; Locking Type:2 Lever; Rectangular Shell Size:10B; For Use With:Harting Han-Eco B Series Inserts & Modules; Product Range:Han-Eco BRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 01AH0541
Product Name Hood, Side Entry, 10B, M20, 2 Lever; Connector Body Material Harting
Unlock Full Specs
to access all available technical data

Similar Products

.503 in. ID, .623 in. OD Anodized Aluminum Outer Ring Bearing Spacer - BHAOTR-503623125 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Aluminum
View Details
Self-Aligning Bearing Housing - UNI™ - GGB
Specs
Housing Type 4-Bolt Flange; Pillow / Plummer Block (One-piece); Horizontal and Vertical Attachments and a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material GGG40
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 55 mm (2.17 inch)
Bearing Bore / Ring O.D. 1.77 inch (45 mm)
View Details
Bearing housings - Split plummer block housings – SONL series - SONL 217-517 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 150 mm (5.91 inch)
View Details