HEAVY DUTY HOUSING, 10B, 2 LEVER; Heavy Duty Connector Type:Base, Bulkhead Mount; Connector Body Material:Nylon (Polyamide), Fibreglass Reinforced; Locking Type:2 Lever; Rectangular Shell Size:10B; Product Range:Han-Eco B Series RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Bearing Rings, Housings, and Flanges |
| Product Number | 25AJ3692 |
| Product Name | Heavy Duty Housing, 10B, 2 Lever; Heavy Duty Connector Type Harting |