HARTING Inc. of North America Heavy Duty Top, 6B, 1 Lever, Cable; Heavy Duty Connector Type Harting 19430060757

Description
HEAVY DUTY TOP, 6B, 1 LEVER, CABLE; Heavy Duty Connector Type:Hood, Top Entry; Connector Body Material:Nylon (Polyamide), Fibreglass Reinforced; Locking Type:1 Lever; Rectangular Shell Size:6B; Product Range:Han-Eco B Series RoHS Compliant: Yes
Datasheet
Description
HEAVY DUTY TOP, 6B, 1 LEVER, CABLE; Heavy Duty Connector Type:Hood, Top Entry; Connector Body Material:Nylon (Polyamide), Fibreglass Reinforced; Locking Type:1 Lever; Rectangular Shell Size:6B; Product Range:Han-Eco B Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heavy Duty Top, 6B, 1 Lever, Cable; Heavy Duty Connector Type Harting - 25AJ3682 - Newark, An Avnet Company
Chicago, IL, United States
Heavy Duty Top, 6B, 1 Lever, Cable; Heavy Duty Connector Type Harting
25AJ3682
Heavy Duty Top, 6B, 1 Lever, Cable; Heavy Duty Connector Type Harting 25AJ3682
HEAVY DUTY TOP, 6B, 1 LEVER, CABLE; Heavy Duty Connector Type:Hood, Top Entry; Connector Body Material:Nylon (Polyamide), Fibreglass Reinforced; Locking Type:1 Lever; Rectangular Shell Size:6B; Product Range:Han-Eco B Series RoHS Compliant: Yes

HEAVY DUTY TOP, 6B, 1 LEVER, CABLE; Heavy Duty Connector Type:Hood, Top Entry; Connector Body Material:Nylon (Polyamide), Fibreglass Reinforced; Locking Type:1 Lever; Rectangular Shell Size:6B; Product Range:Han-Eco B Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 25AJ3682
Product Name Heavy Duty Top, 6B, 1 Lever, Cable; Heavy Duty Connector Type Harting
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - UNI™ - GGB
Specs
Housing Type 4-Bolt Flange; Pillow / Plummer Block (One-piece); Horizontal and Vertical Attachments and a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material GGG40
View Details
0.5
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Housing Bore / Bearing O.D. 12.7 mm (0.5000 inch)
Material Aluminum
View Details
Bearing Parts - Races - Hartford Technologies, Inc.
Hartford Technologies, Inc.
Specs
Housing Type Ball Bearing Inner Ring; Ball Bearing Outer Ring; Needle Bearing Inner Ring; Roller Bearing Inner Ring; Roller Bearing Outer Ring
Material Steel
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 82.55 mm (3.25 inch)
Bearing Bore / Ring O.D. 2.75 inch (69.85 mm)
View Details