HARTING Inc. of North America Heavy Duty Housing, 6B, 1 Lever; Heavy Duty Connector Type Harting 19430060331

Description
HEAVY DUTY HOUSING, 6B, 1 LEVER; Heavy Duty Connector Type:Base, Bulkhead Mount; Connector Body Material:Nylon (Polyamide), Fibreglass Reinforced; Locking Type:1 Lever; Rectangular Shell Size:6B; Product Range:Han-Eco B Series RoHS Compliant: Yes
Datasheet
Description
HEAVY DUTY HOUSING, 6B, 1 LEVER; Heavy Duty Connector Type:Base, Bulkhead Mount; Connector Body Material:Nylon (Polyamide), Fibreglass Reinforced; Locking Type:1 Lever; Rectangular Shell Size:6B; Product Range:Han-Eco B Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heavy Duty Housing, 6B, 1 Lever; Heavy Duty Connector Type Harting - 25AJ3679 - Newark, An Avnet Company
Chicago, IL, United States
Heavy Duty Housing, 6B, 1 Lever; Heavy Duty Connector Type Harting
25AJ3679
Heavy Duty Housing, 6B, 1 Lever; Heavy Duty Connector Type Harting 25AJ3679
HEAVY DUTY HOUSING, 6B, 1 LEVER; Heavy Duty Connector Type:Base, Bulkhead Mount; Connector Body Material:Nylon (Polyamide), Fibreglass Reinforced; Locking Type:1 Lever; Rectangular Shell Size:6B; Product Range:Han-Eco B Series RoHS Compliant: Yes

HEAVY DUTY HOUSING, 6B, 1 LEVER; Heavy Duty Connector Type:Base, Bulkhead Mount; Connector Body Material:Nylon (Polyamide), Fibreglass Reinforced; Locking Type:1 Lever; Rectangular Shell Size:6B; Product Range:Han-Eco B Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 25AJ3679
Product Name Heavy Duty Housing, 6B, 1 Lever; Heavy Duty Connector Type Harting
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - EXALIGN™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Square With a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material Cast Iron
View Details
Bearing housings - Split plummer block housings – SONL series - SONL 217-517 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 150 mm (5.91 inch)
View Details
Bearing Parts - Races - Hartford Technologies, Inc.
Hartford Technologies, Inc.
Specs
Housing Type Ball Bearing Inner Ring; Ball Bearing Outer Ring; Needle Bearing Inner Ring; Roller Bearing Inner Ring; Roller Bearing Outer Ring
Material Steel
View Details